EN
  • EN
  • DE

ISL55164CNEZ

Part No ISL55164CNEZ
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description SOC Dual Channel 133MHz Pin Electronics Solution
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977617-ISL55164CNEZ
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL55164CNEZ CAD Model

Description

The ISL55164CNEZ is a high-speed, low-power, quad channel analog front-end (AFE) designed and manufactured by Intersil (now Renesas). This AFE is optimized for ultrasound, sonar, and other high-speed data acquisition applications. It integrates a variety of functions including variable gain amplifiers (VGAs), low noise amplifiers (LNAs), and anti-aliasing filters, enabling high-performance signal processing.

Applications

  • Ultrasound Imaging: Used in medical ultrasound equipment to amplify and process received signals.
  • Sonar Systems: Integrated into sonar equipment for underwater signal detection and processing.
  • Non-Destructive Testing (NDT): Used in NDT equipment for material inspection and flaw detection.
  • High-Speed Data Acquisition: Employed in high-speed data acquisition systems for various industrial and scientific applications.
  • Radar Systems: Used in radar systems for signal amplification and processing.

Features

  • Quad Channel Architecture: Provides four independent channels for simultaneous signal processing.
  • Variable Gain Amplifiers (VGAs): Allows for dynamic adjustment of signal gain to optimize signal-to-noise ratio.
  • Low Noise Amplifiers (LNAs): Minimizes noise amplification, ensuring high-quality signal acquisition.
  • Anti-Aliasing Filters: Prevents aliasing by filtering out high-frequency components.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable and battery-powered devices.

Benefits

  • Improved Image Quality: Provides high-quality signal amplification and processing for clearer ultrasound and sonar images.
  • Enhanced Signal Detection: Minimizes noise and interference, improving the detection of weak signals.
  • Reduced System Complexity: Integrates multiple functions into a single device, simplifying system design.
  • Increased System Performance: High-speed operation and low noise performance enhance the overall performance of data acquisition systems.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.

Additional Details

The ISL55164CNEZ AFE features specific electrical characteristics such as gain range, bandwidth, and noise figure. It is designed to operate within a specified temperature range and complies with industry standards for analog signal processing devices. The device is available in a compact package for easy integration into densely populated circuit boards.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess