EN
  • EN
  • DE

IM6508MJE/883B

Part No IM6508MJE/883B
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019769-IM6508MJE/883B
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IM6508MJE/883B CAD Model

Description

The IM6508MJE/883B is a radiation-hardened CMOS Static Random Access Memory (SRAM) from Intersil, designed for high-reliability applications. This 64k x 1 bit SRAM provides fast access times and low power consumption, making it suitable for use in harsh environments where data integrity is critical. The device incorporates advanced design techniques to mitigate the effects of radiation, ensuring stable performance under extreme conditions.

Applications:

  • Satellite Systems: Used in memory storage and data processing within satellite systems.
  • Aerospace Applications: Employed in avionics and other aerospace systems requiring radiation-hardened components.
  • Military Applications: Integrated into military systems where reliability and resistance to radiation are essential.
  • High-Energy Physics Experiments: Used in data acquisition and storage systems in particle accelerators and other high-energy physics experiments.

Features:

  • Radiation Hardened: Designed to withstand high levels of radiation, ensuring reliable operation in harsh environments.
  • Fast Access Time: Provides quick read and write operations, enhancing system performance.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered or energy-sensitive applications.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low standby current.
  • 64k x 1 Bit Organization: Offers a memory capacity of 64 kilobits organized as 64k words by 1 bit.
  • Single 5V Supply: Operates on a single 5V power supply, simplifying system integration.

Benefits:

  • Enhanced Reliability: Radiation hardening ensures reliable operation in environments with high radiation levels.
  • Improved Performance: Fast access times contribute to overall system performance improvements.
  • Reduced Power Consumption: Low power consumption extends battery life and reduces thermal management requirements.
  • Simplified System Design: Single 5V supply simplifies power supply design and reduces component count.
  • Data Integrity: Ensures data integrity in harsh environments, preventing data loss or corruption.

Additional Details:

The IM6508MJE/883B is manufactured using advanced CMOS technology, which provides excellent noise immunity and low standby current. It is available in a hermetic package to ensure long-term reliability. The device operates over a wide temperature range, making it suitable for various operating conditions. The specific radiation hardening levels and performance characteristics are detailed in the product datasheet, available from Intersil.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hewlett Packard
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess