EN
  • EN
  • DE

STTC-844

Part No STTC-844
Manufacturer OKI/Metcal
Catalog Soldering, Desoldering, Rework Tips, Nozzles
Description Metcal STTC 800 Series 30° Bent Sharp Conical Tip Solder Cartridge for
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 485 °C
Packaging Bulk
RoHS Compliant
Win Source Part Number 1113229-STTC-844
Categories Tools and Supplies
Manufacturer OKI/Metcal
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTC-844 CAD Model

Description

The OKI/Metcal STTC-844 is a high-quality soldering tip designed to be used with the MX-500 and MX-5000 soldering and rework systems.

  • Manufacturer: OKI/Metcal
  • Compatible Systems: MX-500 and MX-5000
  • Maximum Operating Temperature: 485 °C
  • RoHS Compliant: Yes
  • Packaging: Bulk

You May Also Be Interested in

Apex Tool Group
DISPENSER NEEDLE TIP 14GA 50PC
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 14GA 50PC
Need more? Email Us
OKI/Metcal
Metcal SSC-772A-PK SSC 700 Series .07in x .39in Chisel Cartridges/Standard(10)
Need more? Email Us
American Hakko Products, Inc.
Hakko B3218 Sleeve Assembly, Blue Locking, Anti-Bacterial for FM-2027
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 15GA 50PC
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 18GA 25PC
Need more? Email Us
American Hakko Products, Inc.
Hakko EB6 Black Conical Solder Tip for 503 Iron
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 25GA 50PC
Need more? Email Us
OKI/Metcal
Hole Plug Snap In .875 in Hole .062 Max Panel Black HS Nylon .250 Thick1.016 OD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess