EN
  • EN
  • DE

TEF6617TV1S470

Part No TEF6617TV1S470
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993155-TEF6617TV1S470
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEF6617TV1S470 CAD Model

Description

Introducing the TEF6617TV1S470 from NXP Semiconductors

The TEF6617TV1S470 is a cutting-edge car radio integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in automotive semiconductor solutions. This product is specifically engineered to meet the rigorous demands of modern automotive infotainment systems, providing superior radio reception and sound quality.

Key Features

  • High Performance: The TEF6617TV1S470 is built with state-of-the-art technology that ensures exceptional performance in both AM and FM bands, delivering crystal-clear audio reception even in challenging conditions.
  • Integrated Circuit Design: This IC integrates multiple functions into a single chip, which helps to reduce the overall component count and save space on the PCB, making it ideal for compact automotive designs.
  • Low Noise Figure: The device boasts a low noise figure, which minimizes the amount of static and interference, ensuring a pleasant listening experience for the end user.
  • Robust Signal Processing: With advanced signal processing capabilities, the TEF6617TV1S470 can effectively handle weak signal conditions, multipath reception, and other common issues encountered in automotive environments.

Applications

The TEF6617TV1S470 is primarily used in car radio systems, but its versatility makes it suitable for a range of automotive audio applications, including:

  • Standard car radios
  • Advanced infotainment systems
  • Navigation systems with integrated audio
  • Telematics devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that adhere to stringent automotive industry standards. The TEF6617TV1S470 is no exception, as it is designed to withstand the harsh conditions of the automotive environment, including temperature extremes, vibrations, and electrical noise. This ensures a reliable performance over the lifespan of the vehicle.

Support and Resources

Customers can access comprehensive technical support for the TEF6617TV1S470, including datasheets, application notes, and design resources, directly through NXP's website. NXP's dedicated support team is also available to assist with any design-in or application-specific queries.

With its advanced features and reliable performance, the TEF6617TV1S470 from NXP Semiconductors represents a premier solution for automotive audio applications, promising an enhanced user experience for drivers and passengers alike.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess