EN
  • EN
  • DE

ICL7662CBD-O

Part No ICL7662CBD-O
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011537-ICL7662CBD-O
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICL7662CBD-O CAD Model

Description

The ICL7662CBD-O is a monolithic CMOS voltage converter designed to convert a positive input voltage to a corresponding negative voltage. It's a versatile component used in various electronic applications for generating negative supplies from a positive supply. The device operates with a wide input voltage range and features high efficiency, making it suitable for battery-powered and portable devices.

Applications

  • Battery-Powered Devices: Used in portable electronic devices to generate negative voltages required for analog circuitry.
  • LCD Bias Supplies: Provides the negative voltage bias needed for LCD displays.
  • Op-Amp Power Supplies: Generates the negative supply voltage required for operational amplifiers.
  • Data Acquisition Systems: Used in data acquisition systems to generate the necessary negative voltages for analog signal processing.
  • Interface Circuits: Provides negative voltage supplies for interface circuits requiring dual power supplies.

Features

  • Voltage Conversion: Converts positive input voltage to a negative output voltage.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, typically from 1.5V to 10V.
  • High Efficiency: Offers high conversion efficiency, minimizing power loss and extending battery life in portable applications.
  • CMOS Technology: Utilizes CMOS technology for low quiescent current and high impedance.
  • Low Output Impedance: Provides low output impedance, ensuring stable output voltage under varying load conditions.
  • Simple Operation: Requires only a few external components for operation.
  • DIP Package: Available in a DIP (Dual In-line Package) for easy breadboarding and prototyping.

Benefits

  • Simplified Power Supply Design: Eliminates the need for a separate negative power supply, simplifying circuit design.
  • Efficient Voltage Conversion: High efficiency minimizes power loss, making it suitable for battery-powered devices.
  • Wide Application Range: Can be used in various applications requiring a negative voltage supply.
  • Easy to Use: Simple operation and minimal external components make it easy to implement in electronic circuits.
  • Cost-Effective: Provides a cost-effective solution for generating negative voltages.

Additional Details

The ICL7662CBD-O operates by using an internal oscillator to switch capacitors, thereby inverting the input voltage. The output voltage is typically close to the negative of the input voltage, with slight losses due to internal resistances. It's important to choose appropriate external capacitors to ensure stable operation and minimize output ripple. This voltage converter is designed for general-purpose applications and is widely used in various electronic systems.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess