EN
  • EN
  • DE

TSC-112L3H

Part No TSC-112L3H
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM SPDT 1A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Tube/Rail
Status Active
Relay Type Telecom
Coil Type Non Latching
Coil Current 12.5mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1A
Switching Voltage 120VAC, 30VDC - Max
Turn On Voltage (Max) 9 VDC
Turn Off Voltage (Min) 0.6 VDC
Operate Time 5ms
Release Time 5ms
Features Sealed - Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 150 mW
Coil Resistance 960 Ohms
Temperature Range - Operating -30°C to 80°C
Win Source Part Number 382156-TSC-112L3H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC-112L3H CAD Model

Description

The TSC-112L3H, manufactured by TE Connectivity Potter & Brumfield Relays, is a medium-popularity electronic component.

  • Manufacturer: TE Connectivity Potter & Brumfield Relays
  • Product Name: TSC-112L3H
  • Type: sealed, fully-featured SPDT (1 Form C) relay type
  • Mounting: through-hole mounting
  • Coil Voltage: 12VDC
  • Contact Rating (Current): 1A
  • Win Source Part Number: 382156-TSC-112L3H

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5285 $59.9845
40+ $2.8956 $115.8240
62+ $2.8055 $173.9410
86+ $2.7143 $233.4298
111+ $2.6242 $291.2862
148+ $2.3527 $348.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess