Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type 3-Phase
Number of Drivers 6
Gate Type N-Channel MOSFET
Supply Voltage - Operating 7 V to 15 V
Logic Voltage - VIL, VIH 1V, 2.5V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 95V
Rise and Fall Time 20ns, 10ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 001623-HIP4086ABZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian HIP4086ABZ CAD Model

Description

The Intersil 001623-HIP4086ABZ is an integrated circuit that is used in industrial, automotive, motor drive & control applications. The supply and demand status of this product is limited.

  • Applications: Industrial, automotive, motor drive & control
  • Channels: 3-phase
  • Input Type: Inverting and non-inverting
  • Driven Configuration: Half-bridge
  • Number of Drivers: 6
  • Gate Type: N-Channel MOSFET
  • Win Source Part Number: 001623-HIP4086ABZ
  • Supply and Demand Status: Limited

You May Also Be Interested in

Maxim Integrated
Driver 3A 1-OUT High Speed Inv/Non-Inv 6-Pin SOT-23
Lowest to $3.4901
ECAD model for MAX15070BAUT+
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
Freescale Semiconductor - NXP
IC H-BRIDGE PRE-DRIVER 20SOIC
Lowest to $7.3864
ECAD model for MC33883HEGR2
Micrel
Need more? Email Us
ECAD model for MIC4424ZWMTR
Texas Instruments
LM5134 SINGLE, 7.6A PEAK CURRENT / Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Lowest to $3.8639
ECAD model for LM5134ASD/NOPB
Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.8456
ECAD model for TLF11251EPXUMA1
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.0211
ECAD model for MC33151DR2
ON Semiconductor
Lowest to $4.1577
ECAD model for MCH3310
Micrel
Need more? Email Us
ECAD model for MIC4103YMTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1828 $55.0968
14+ $7.5346 $105.4844
21+ $7.2991 $153.2811
29+ $7.0637 $204.8473
37+ $6.8282 $252.6434
50+ $6.1219 $306.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,325 pieces
MOQ: 6 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention