EN
  • EN
  • DE

HIN203ACB

Part No HIN203ACB
Manufacturer Intersil
Catalog Custom Parts (E - I)
Description Line Transceiver, 1 Func, 2 Driver, 2 Rcvr, PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1196662-HIN203ACB
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HIN203ACB CAD Model

Description

The HIN203ACB is a multi-channel RS-232 transceiver manufactured by Intersil. It is designed to interface between a UART (Universal Asynchronous Receiver/Transmitter) and an RS-232 serial port, commonly used for communication between devices.

Applications

  • Point-of-Sale (POS) systems
  • Modems
  • Printers
  • Diagnostic equipment
  • Data acquisition systems

Features

  • Two receivers and two transmitters
  • Single 5V power supply
  • Meets all EIA-232E and V.28 specifications
  • Requires only 0.1μF external capacitors
  • High data rate: up to 120kbps
  • Low power shutdown mode

Benefits

  • Simplified RS-232 interface: Allows easy connection between UARTs and RS-232 ports.
  • Reduced component count: Requires only small external capacitors, saving board space and cost.
  • High data rate: Supports fast communication speeds.
  • Low power consumption: Shutdown mode minimizes power usage in idle states.
  • Robust design: Meets industry standards for reliable operation.

Additional Details

The HIN203ACB operates from a single 5V power supply and includes internal charge pumps to generate the ±10V RS-232 voltage levels. It protects against electrostatic discharge (ESD) events. The small external capacitor requirement makes it ideal for compact applications. It is a reliable solution for implementing RS-232 communication in various electronic devices.

You May Also Be Interested in

Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Hanrun
Lowest to $0.7534
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Tianbo
Need more? Email Us
Sierra Wireless
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess