EN
  • EN
  • DE

HCTS74DMSR

Part No HCTS74DMSR
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030470-HCTS74DMSR
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCTS74DMSR CAD Model

Description

The Intersil HCTS74DMSR is a radiation-hardened dual D-type flip-flop with set and reset. This device is specifically designed for use in harsh environments, such as space applications, where exposure to radiation is a concern. It is fabricated using a radiation-hardened CMOS process, ensuring reliable performance and functionality even after exposure to high levels of radiation.

Applications

  • Spacecraft electronics
  • Satellite systems
  • High-altitude aerospace applications
  • Radiation-sensitive instrumentation
  • Military and defense systems

Features

  • Radiation Hardened: Designed and tested to withstand high levels of radiation, ensuring reliable performance in harsh environments.
  • Dual D-Type Flip-Flop: Contains two independent D-type flip-flops in a single package, providing versatility and space savings.
  • Set and Reset Inputs: Features set and reset inputs for asynchronous control of the flip-flop outputs.
  • CMOS Technology: Fabricated using CMOS technology for low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • Surface Mount Package: Available in a surface mount package for easy integration into circuit boards.

Benefits

  • Reliable Performance in Harsh Environments: Radiation hardening ensures reliable operation even after exposure to high levels of radiation.
  • Versatile Functionality: Dual flip-flops with set and reset inputs provide flexibility for various logic applications.
  • Low Power Consumption: CMOS technology minimizes power consumption, reducing heat generation and improving system efficiency.
  • Simplified System Design: Wide operating voltage range simplifies integration with different power supply configurations.
  • Reduced Board Space: Surface mount package minimizes board space requirements, enabling compact system designs.

Additional Details

The HCTS74DMSR is characterized for operation over a wide temperature range and is available in a hermetically sealed package for enhanced reliability. It is designed to meet stringent quality and reliability requirements for space applications. Detailed electrical characteristics, radiation performance data, and application information can be found in the product datasheet. The device's radiation hardness is typically specified in terms of Total Ionizing Dose (TID) and Single Event Effects (SEE) immunity.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess