Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 2.25mA
Power (Watts) 1.5W
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Includes Battery Tracking Anti-Clipping, Loop and Ground Key Detection, Ring Control
Win Source Part Number 067822-HC55140IM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HC55140IM CAD Model

Description

This integrated circuit is manufactured by Intersil and has a Win Source Part Number of 067822-HC55140IM.

  • Package: Tube/Rail
  • Circuits: 1
  • Mounting: SMD (SMT)
  • Power: 1.5W
  • Features: Battery Tracking Anti-Clipping, Loop and Ground Key Detection, Ring Control
  • Categories: Integrated Circuits
  • Status: Obsolete (EOL)
  • Temperature Range: -40°C to 85°C
  • Package: 28-PLCC (11.51x11.51)
  • Purpose: Subscriber Line Interface Concept (SLIC)
  • Operating Supply Current: 2.25mA
  • Supply and Demand: Limited

You May Also Be Interested in

Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $560.5609
ECAD model for BCM56628B2KFSBLG
Microsemi Corporation
IC CODEC A-LAW PCM 18DIP / PCM Audio Codec 1ADC / 1DAC Ch 18-Pin PDIP Tube
Need more? Email Us
ECAD model for MT8961AE1
Texas Instruments
Low Power Tone Decoder | IC TONE DECODER CMOS 8-SOIC
Lowest to $1.9870
ECAD model for LMC567CM
Broadcom Limited
QUAD CORE A7, DUAL 2X2 11AX WIFI / Telecom IC
Lowest to $39.6376
ECAD model for BCM6755A1KFEBG
Microsemi Corporation
IC CODEC A-LAW PCM 20DIP / PCM Audio Codec 1ADC / 1DAC Ch 20-Pin PDIP Tube
Need more? Email Us
ECAD model for MT8963AE1
NXP / Nexperia
HDLC Controller 480-Pin TBGA Tray / IC HDLC 40-CH 480-TBGA
Need more? Email Us
ECAD model for MC92460ZU
Microchip Technology
160G ENTERPRISE ETHERNET SWITCH / Telecom IC Ethernet Switch 888-FCBGA (25x25)
Need more? Email Us
ECAD model for VSC7556-V/5CC
Broadcom Limited
212, BONDED 106, V/ADSL GW / Telecom IC
Lowest to $150.4478
ECAD model for BCM63158B1KFSBG
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
ECAD model for ISL5585ECMZ

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention