Products specifications Report Issue?

Type Laminated Core
Voltage - Primary 240V, 480V
Voltage - Secondary (Full Load) 120V, 240V
Current - Output (Max) 416mA
Primary Winding(s) Dual
Secondary Winding(s) Dual
Center Tap No
Power - Max 50VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Size / Dimension 101.60mm L x 76.20mm W
Height - Seated (Max) 152.40mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545185-HS1B50
Ultra Librarian 3D Model Ultra Librarian HS1B50 CAD Model

You May Also Be Interested in

Hammond Manufacturing
PWR XFMR LAMINATED 1.2VA TH
Need more? Email Us
ECAD model for 160E34
Triad Magnetics
PWR XFMR LAMINATED 56VA TH
Need more? Email Us
ECAD model for VPP16-3500
Hammond Manufacturing
PWR XFMR LAMINATED 5VA TH
Need more? Email Us
ECAD model for 183F28
Triad Magnetics
PWR XFMR LAMINATED 30VA TH
Need more? Email Us
ECAD model for VPP10-3000
Hammond Manufacturing
PWR XFMR LAMINATED 210VA CHAS MT
Need more? Email Us
ECAD model for 728A
Hammond Manufacturing
PWR XFMR LAMINATED 96VA CHAS MT
Need more? Email Us
ECAD model for 187F24
Triad Magnetics
PWR XFMR LAMINATED 30VA TH
Need more? Email Us
ECAD model for VPP36-820
Tamura
PWR XFMR LAMINATED 20VA TH
Need more? Email Us
ECAD model for PL20-20-130B
Hammond Manufacturing
PWR XFMR SEMI-TORO 12VA TH
Need more? Email Us
ECAD model for 229B24

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention