EN
  • EN
  • DE

PIC16F737-E/SO

Part No PIC16F737-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC / PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 368 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F737
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F737-E/SO-NDR
Standard Package 27
Win Source Part Number 1084995-PIC16F737-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F737-E/SO CAD Model

Description

Microchip Technology's PIC16F737-E/SO Microcontroller

The PIC16F737-E/SO is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of embedded applications. This MCU is part of the renowned PIC16 family, known for its ease of use, low power consumption, and reliable performance in various electronic devices.

Encased in a sleek SOIC (Small Outline Integrated Circuit) package, the PIC16F737-E/SO provides a compact footprint that is ideal for space-constrained applications. This microcontroller is equipped with an enhanced mid-range core with 14-bit program word architecture, which facilitates improved execution speed and code efficiency, making it suitable for complex algorithms and multitasking operations.

Key Features:

  • CPU Speed: With a CPU speed of up to 20 MHz, the PIC16F737-E/SO ensures swift processing capabilities, which is crucial for time-sensitive tasks and high-speed computations.
  • Program Memory: It boasts 7 KB of flash program memory, providing ample space for application code and data storage.
  • RAM and EEPROM: This MCU comes with 256 bytes of RAM for variable storage and 256 bytes of EEPROM for non-volatile data storage, making it highly adaptable to various storage requirements.
  • I/O Ports: With 33 input/output pins, the device offers extensive interfacing opportunities, allowing for the connection of multiple peripherals and sensors.
  • Analog-to-Digital Converter: It includes a 10-bit, 14-channel Analog-to-Digital Converter (ADC), enabling the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Communication Peripherals: The PIC16F737-E/SO supports various serial communication protocols, including USART, SPI, and I²C, facilitating easy communication with other microcontrollers, computers, and digital systems.
  • Power Management: The device features Power-Saving Sleep mode, Watchdog Timer, and Power-On Reset, ensuring reliable operation and efficient power management for battery-powered applications.

The PIC16F737-E/SO is an excellent choice for designers looking to implement a robust microcontroller with a balanced mix of analog and digital peripherals. Its rich set of features makes it suitable for diverse applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. The MCU's programmability, combined with Microchip's comprehensive development tools, simplifies the design process and accelerates time-to-market for innovative electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess