EN
  • EN
  • DE

EL9214IREZ-T7

Part No EL9214IREZ-T7
Manufacturer Intersil
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 63MHZ 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 4
SR - Slew Rate 115 V/μs
GBP - Gain Bandwidth Product 63MHz
-3db Bandwidth 130MHz
Current - Input Bias 1.4μA
Voltage - Input Offset 1mV
Operating Supply Current 8.8mA
Output Current per Channel 300mA
Dual Supply Voltage (±) 5 V ~ 13.5 V, ±2.5 V ~ 6.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 766472-EL9214IREZ-T7
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name EL9214
Introduction Date October 10, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian EL9214IREZ-T7 CAD Model

Description

The EL9214IREZ-T7 is a high-speed, low-power, single supply rail-to-rail Input-Output (I/O) operational amplifier from Intersil. It is designed for a wide range of applications requiring precision amplification and signal conditioning.

Applications

  • Data Acquisition Systems: Used in analog front-end circuits for amplifying and buffering signals from sensors and transducers.
  • Audio Amplification: Suitable for pre-amplification stages in audio equipment, offering low distortion and noise.
  • Active Filters: Employed in active filter designs for signal shaping and noise reduction.
  • Instrumentation Amplifiers: Can be configured to create instrumentation amplifiers with high common-mode rejection.
  • Portable Devices: Ideal for battery-powered applications due to its low power consumption.

Features

  • Rail-to-Rail Input and Output: Allows for a maximum dynamic range, utilizing the full supply voltage.
  • Wide Bandwidth: Offers a high gain-bandwidth product, enabling high-speed signal processing.
  • Low Input Bias Current: Minimizes errors due to input impedance mismatches.
  • Single Supply Operation: Operates from a single voltage supply, simplifying system design.
  • Low Power Consumption: Ensures minimal power dissipation, extending battery life in portable applications.
  • High Slew Rate: Provides fast signal response, reducing settling time.

Benefits

  • Improved Signal Accuracy: The rail-to-rail I/O capability maximizes the usable signal range, enhancing overall accuracy.
  • Enhanced System Performance: High bandwidth and slew rate enable faster signal processing and improved dynamic response.
  • Simplified Design: Single supply operation reduces the complexity of power supply requirements.
  • Extended Battery Life: Low power consumption makes it suitable for portable and battery-powered devices.
  • Reduced Distortion: Low total harmonic distortion (THD) ensures high fidelity signal amplification.

Additional Details

The EL9214IREZ-T7 operates with a supply voltage ranging from 2.5V to 5.5V. It features a gain-bandwidth product typically in the MHz range, and a slew rate suitable for high-speed applications. The amplifier is available in a small form factor package, making it suitable for high-density PCB layouts. Input offset voltage is low, contributing to the precision of the amplifier. The operating temperature range is specified to allow for use in a variety of environmental conditions.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess