Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Intersil
Package Tube
Product Status Obsolete
Function Separator
Applications Professional Video
Standards NTSC, PAL, SECAM
Voltage - Supply 5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 39 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 588586-EL4581CS
Ultra Librarian 3D Model Ultra Librarian EL4581CS CAD Model

Description

The 588586-EL4581CS is an integrated circuit (IC) designed for video processing in professional video applications.

  • Function: Functions as a separator
  • Standards Supported: Supports standards such as NTSC, PAL, and SECAM.
  • Voltage Supply: 5V
  • Mounting: Surface Mountable
  • Package: 8-SOIC
  • Category: Linear
  • Standard Package: 39 pieces
  • Manufacturer: Intersil
  • Status: Obsolete
  • Control Interface: Not specified
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

NJR Corporation/NJRC
WIDE BAND 3 CIRCUITS VIDEO SWITCH
Lowest to $2.4112
ECAD model for NJM2584A
Texas Instruments
2.5 Gbps 2-TO-1 DVI/HDMI SWITCH
Lowest to $2.2338
ECAD model for TMDS251
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.3091
ECAD model for BA7046F
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2507RB1-TE1-#ZZZB
Rohm Semiconductor
3-channel 75Ω driver
Lowest to $0.7888
ECAD model for BA7660FS
NXP / Nexperia
1.8 V simple mobile interface link bridge IC
Lowest to $17.4170
ECAD model for PTN3700EV
Texas Instruments
FM STEREO TRANSMITTER
Need more? Email Us
ECAD model for SN761634
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2233AM
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2515V-TE1-#ZZZB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3821 $52.5852
28+ $3.5956 $100.6768
44+ $3.4832 $153.2608
60+ $3.3709 $202.2540
77+ $3.2585 $250.9045
103+ $2.9214 $300.9042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention