EN
  • EN
  • DE

X60008CIS8Z-41

Part No X60008CIS8Z-41
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Description Precision 4.096V FGA™ Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1281057-X60008CIS8Z-41
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X60008CIS8Z-41 CAD Model

Description

The X60008CIS8Z-41 is a real-time clock (RTC) with serial interface, manufactured by Intersil Corporation (now Renesas). This device provides accurate timekeeping and calendar functions, along with programmable alarm features. It interfaces with a microcontroller or other system components via a serial bus. This particular part is likely designed for low power operation.

Applications

  • Industrial Automation: Used in industrial controllers and data acquisition systems for time-stamping events and scheduling operations.
  • Point-of-Sale (POS) Systems: Integrated into POS terminals for tracking transaction times and managing inventory.
  • Medical Devices: Employed in medical equipment for logging patient data and controlling device functions based on time.
  • Security Systems: Utilized in security panels and surveillance systems for time-stamping events and scheduling arm/disarm operations.
  • Networking Equipment: Integrated into routers, switches, and other network devices for synchronizing time across the network.

Features

  • Real-Time Clock: Provides accurate timekeeping with year, month, day, hour, minute, and second information.
  • Serial Interface: Communicates with a microcontroller or other system components via a serial interface (likely SPI or I2C).
  • Programmable Alarm: Features programmable alarms that can be configured to trigger events at specific times.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Automatic Backup Switching: Supports automatic switching to a backup power source (e.g., battery) in case of power failure.
  • Temperature Compensation: Some versions may have temperature compensation for improved accuracy over a wide temperature range.

Benefits

  • Accurate Timekeeping: Ensures accurate time and date information, which is critical for many applications.
  • Easy Integration: Simplifies system design and development with its serial interface and compact package.
  • Flexible Alarm Features: Allows for precise scheduling of events, improving system efficiency and responsiveness.
  • Extended Battery Life: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Operation: Maintains accurate timekeeping even during power outages, ensuring continuous operation.
  • Improved Accuracy: Temperature compensation ensures high accuracy in varying environments.

Additional Details

The X60008CIS8Z-41 operates on a supply voltage typically in the range of 2.0V to 5.5V. It is available in a SOIC package. It typically utilizes a 32.768 kHz crystal oscillator for accurate timekeeping. The serial interface allows for easy reading and writing of time and alarm settings. The exact serial protocol (SPI or I2C) would be specified in the device datasheet. An interrupt output is often provided to signal alarm events.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,735 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess