EN
  • EN
  • DE
  • IT

X60008BIS8Z-41

Part No X60008BIS8Z-41
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Description Precision 4.096V FGA™ Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1281055-X60008BIS8Z-41
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X60008BIS8Z-41 CAD Model

Description

The X60008BIS8Z-41 is a low-power, 8kb (1024 x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil Corporation (now Renesas Electronics). It's designed for applications that require non-volatile memory for storing configuration data, calibration parameters, or other critical information that needs to be retained even when power is removed.

Applications:

  • Data Storage: Storing configuration settings, calibration data, and user preferences in electronic devices.
  • Industrial Control: Used in industrial control systems to store program code and operating parameters.
  • Medical Devices: Maintaining calibration data and device settings in medical equipment.
  • Automotive Electronics: Storing vehicle configuration and diagnostic data in automotive systems.
  • Smart Cards: Used in smart cards for storing user credentials and application data.

Features:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for low power and high performance.
  • Serial Interface: Uses a serial interface (typically SPI or I2C) for communication with a microcontroller.
  • Page Write: Supports page write operations for faster programming.
  • Write Protection: Includes write protection features to prevent accidental data corruption.

Benefits:

  • Data Retention: Ensures long-term data retention without power.
  • Low Power: Low power consumption extends battery life in portable applications.
  • Flexibility: Suitable for a wide range of data storage applications.
  • Easy to Use: Simple serial interface for easy integration with microcontrollers.
  • Reliability: Designed for high reliability and data integrity.

Additional Details:

The X60008BIS8Z-41 typically operates from a single 5V or 3.3V power supply. The serial interface allows for easy communication with a microcontroller. The page write feature allows for writing multiple bytes of data in a single operation. The write protection feature can be enabled to prevent accidental data corruption. The device is available in different package options, such as SOIC and TSSOP, to meet different space requirements. The datasheet provides detailed information on electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess