EN
  • EN
  • DE

TW6802B-JPA2-GR

Part No TW6802B-JPA2-GR
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841212-TW6802B-JPA2-GR
Ultra Librarian 3D Model Ultra Librarian TW6802B-JPA2-GR CAD Model

Description

The TW6802B-JPA2-GR is a PCI single-chip video and audio decoder manufactured by Intersil (now Renesas). This integrated circuit is designed to capture and decode analog video and audio signals, converting them into a digital format for use in various multimedia applications.

Applications:

  • PCI Video Capture Cards: Used as the primary decoder in video capture cards for desktop PCs.
  • Digital Video Recorders (DVRs): Converts analog video feeds for digital recording and storage in DVR systems.
  • Surveillance Systems: Decodes video from analog security cameras for display and recording.
  • Multimedia PCs: Enables the capture and processing of analog video and audio on personal computers.
  • Industrial Video Applications: Employed in industrial settings for capturing and analyzing analog video data.

Features:

  • PCI Interface: Facilitates high-speed data transfer via a direct connection to the PCI bus.
  • Multi-Standard Video Decoding: Supports NTSC, PAL, and SECAM video standards.
  • Integrated Audio Decoder: Decodes analog audio signals for synchronized audio-video capture.
  • Adaptive Comb Filter: Minimizes cross-color and cross-luminance artifacts in the video signal.
  • Automatic Gain Control (AGC): Automatically adjusts the input signal level for optimal performance.
  • Brightness, Contrast, and Saturation Control: Allows for fine-tuning of video parameters.
  • Multiple Analog Video Inputs: Supports composite, S-Video, and component video inputs.
  • Digital Video Output: Provides digital video output in various formats for compatibility with different systems.

Benefits:

  • High-Quality Video and Audio Capture: Delivers clear and accurate digital representations of analog signals.
  • Versatile Input Compatibility: Supports a wide range of analog video and audio input types.
  • Enhanced Video Clarity: The adaptive comb filter improves video quality by reducing artifacts.
  • Simplified System Integration: The PCI interface streamlines connection and control within desktop systems.
  • Complete Solution: Offers a comprehensive set of features for capturing and decoding analog multimedia content.

Additional Details:

The TW6802B-JPA2-GR is designed for use in PCI-based systems. It integrates both video and audio decoding functionalities into a single chip, reducing the component count and simplifying system design. The PCI interface ensures high-speed data transfer to the host computer, enabling real-time video and audio capture. The adaptive comb filter is a key feature, significantly improving the quality of the decoded video by minimizing artifacts that are common in analog video signals. The specific datasheet should be consulted for detailed electrical characteristics, pin configurations, and application examples. Check the Renesas website for the most up-to-date datasheet and application notes.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess