EN
  • EN
  • DE

ISL54203IRUZ-TS2378

Part No ISL54203IRUZ-TS2378
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826237-ISL54203IRUZ-TS2378
Ultra Librarian 3D Model Ultra Librarian ISL54203IRUZ-TS2378 CAD Model

Description

The ISL54203IRUZ-TS2378 is a high-bandwidth, low on-resistance, dual single-pole/double-throw (SPDT) analog switch from Intersil Corporation. This switch is designed for use in portable devices and other applications where signal routing and low distortion are critical. It allows for switching between two different signal paths for each of the two independent channels. The low on-resistance minimizes signal attenuation, while the high bandwidth ensures that the switch can handle high-speed signals without significant degradation.

Applications:

  • Cell Phones: Used for switching audio signals between different audio paths (e.g., headset, speaker).
  • MP3 Players: Enables switching between different audio outputs (e.g., headphones, line-out).
  • Laptop Computers: Allows switching of data and audio signals between different peripherals.
  • PDAs: Used for signal routing in personal digital assistants.
  • Audio and Video Routing: Employed in audio and video equipment for switching between different input and output sources.
  • USB Switching: Used for switching USB data lines.

Features:

  • Dual SPDT Switch: Contains two independent single-pole/double-throw switches in a single package.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Bandwidth: Supports high-speed signals without significant degradation.
  • Low Crosstalk: Reduces signal interference between channels.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range.
  • Low Power Consumption: Minimizes power usage in portable devices.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Improved Signal Integrity: Low on-resistance and high bandwidth ensure minimal signal degradation.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Space Saving: Small package allows for compact designs.
  • Versatile Switching: Dual SPDT configuration provides flexible signal routing options.
  • Reliable Operation: Designed for reliable performance in various operating conditions.

Additional Details:

The ISL54203IRUZ-TS2378 features a control input for each SPDT switch, allowing independent control of each channel. The switch is typically controlled by a digital signal from a microcontroller or other control logic. The on-resistance is typically in the milliohm range, minimizing voltage drop across the switch. The switch is typically available in a QFN (Quad Flat No-leads) package. It also often features ESD protection to prevent damage from electrostatic discharge. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess