EN
  • EN
  • DE

DG444DJ

Part No DG444DJ
Manufacturer Intersil Corporation
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Monolithic, Quad SPST, CMOS Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1167584-DG444DJ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Audio, Power Management, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian DG444DJ CAD Model

Description

The DG444DJ is a quad SPST (single-pole, single-throw) analog switch from Intersil Corporation. This switch is designed for precision signal switching applications where low on-resistance, low leakage currents, and fast switching speeds are critical. It operates from a single +15V supply or dual ±5V to ±15V supplies.

Applications:

  • Audio Signal Routing: Used in audio mixers and signal processing equipment to route audio signals with minimal distortion.
  • Video Switching: Employed in video signal switching applications where signal integrity is important.
  • Data Acquisition Systems: Integral in data acquisition systems for multiplexing analog sensor signals.
  • ATE (Automatic Test Equipment): Utilized in test equipment for switching test signals to various points of the device under test.
  • Sample-and-Hold Circuits: Used to accurately switch and hold analog voltages.

Features:

  • Low On-Resistance: Typically features a low on-resistance, ensuring minimal signal attenuation.
  • Low Charge Injection: Minimizes charge injection, preserving signal integrity.
  • Fast Switching Speed: Provides fast switching times, enabling high-speed signal processing.
  • Low Leakage Current: Exhibits low leakage currents, preventing signal degradation.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, offering flexibility in various applications.
  • TTL/CMOS Compatible: Compatible with TTL and CMOS logic levels for easy integration with digital circuits.

Benefits:

  • High Signal Integrity: The low on-resistance and charge injection ensure high signal integrity, which is crucial in precision applications.
  • Reduced Signal Distortion: Minimizes signal distortion, leading to accurate and reliable signal processing.
  • Increased System Efficiency: Fast switching speeds enhance system efficiency, allowing for faster data processing.
  • Versatile Applications: Can be used in a wide range of applications due to its robust performance characteristics.
  • Easy Integration: Compatibility with TTL and CMOS logic levels simplifies integration with other digital components.

Additional Details:

The DG444DJ typically comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Key specifications include on-resistance (typically in the range of tens of ohms), switching time (typically in the nanosecond range), and supply voltage range (e.g., ±4.5V to ±18V). It is designed to operate over a wide temperature range, typically from -40°C to +85°C.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6135 $64.5400
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2000 $294.0000
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess