EN
  • EN
  • DE

CA3280AE

Part No CA3280AE
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description Dual, 9MHz, Operational Transconductance Amplifier (OTA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1158772-CA3280AE
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3280AE CAD Model

Description

The CA3280AE is a dual, micropower, operational transconductance amplifier (OTA) from Intersil (now Renesas). As it is an older component, readily available, detailed specifications may be limited. A useful description can be generated based on existing data and the general characteristics of OTAs.

The CA3280 is a dual operational transconductance amplifier (OTA), designed for low-power applications. It provides a linear relationship between input voltage and output current, making it suitable for voltage-controlled amplifiers, filters, and oscillators. The 'AE' suffix likely denotes packaging or temperature grade information.

Applications

  • Voltage-Controlled Amplifiers (VCAs): Controlling the gain of an amplifier with a voltage.
  • Voltage-Controlled Filters (VCFs): Controlling the cutoff frequency of a filter with a voltage.
  • Voltage-Controlled Oscillators (VCOs): Controlling the frequency of an oscillator with a voltage.
  • Analog Multipliers: Multiplying two analog signals together.
  • Remote Control Systems: Signal processing in remote control applications.

Features

  • Dual Operational Transconductance Amplifier: Contains two independent OTAs in one package.
  • Micropower Operation: Low power consumption, suitable for battery-powered applications.
  • Linear Transconductance: Provides a linear relationship between input voltage and output current.
  • Adjustable Transconductance: The transconductance can be adjusted with an external resistor.
  • High Output Impedance: Minimizes loading effects on the output signal.

Benefits

  • Versatile: Can be used in a variety of analog signal processing applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Precise Control: Linear transconductance allows for precise control of circuit parameters.
  • Simplified Circuit Design: Easier to implement voltage-controlled functions.
  • Reduced Component Count: Integrates two OTAs into a single package.

The CA3280AE is typically packaged in an 8-pin DIP or SOIC package. The supply voltage range is typically +/- 2V to +/- 8V. The transconductance is adjustable with an external resistor, and the output impedance is typically in the megaohm range. In modern designs, more readily available and potentially higher-performance OTAs may be preferred, but the CA3280AE remains a functional option for certain applications.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess