EN
  • EN
  • DE
  • IT

CA3240T

Part No CA3240T
Manufacturer Intersil Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164422-CA3240T
Categories Custom Parts
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA3240T CAD Model

Description

The CA3240T is a dual operational amplifier (op-amp) integrating both PMOS and bipolar transistors on a single chip, manufactured by Intersil Corporation. This combination provides the advantages of both technologies, offering high input impedance, low input bias current, and high slew rate.

Applications

  • Instrumentation Amplifiers: Enhancing the accuracy of measurement devices.
  • Active Filters: Designing filters with precise frequency responses.
  • Voltage Followers: Buffering high-impedance sources.
  • Sample-and-Hold Circuits: Acquiring and holding analog voltage values.
  • Audio Amplifiers: Improving audio signal amplification.

Features

  • PMOS Input Stage: Provides high input impedance and low input bias current.
  • Bipolar Output Stage: Delivers high output current and fast slew rate.
  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Wide Input Voltage Range: Operates over a broad range of input voltages.
  • High Slew Rate: Enables fast response to input signal changes.
  • Low Power Consumption: Minimizes power usage for energy-efficient operation.
  • Short Circuit Protection: Protects the amplifier from damage due to output shorts.

Benefits

  • High Accuracy: PMOS input stage ensures precise signal amplification.
  • Fast Response: Bipolar output stage provides quick response times.
  • Versatile Applications: Suitable for a wide range of analog signal processing tasks.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Easy to Use: Simple design simplifies circuit implementation.
  • Reliable Performance: Robust design ensures stable operation.
  • Cost-Effective: Provides high performance at a reasonable price.

Additional Details

The CA3240T typically operates on a supply voltage range of ±3V to ±15V. Its input bias current is typically in the picoampere range, and its slew rate is around 9V/µs. The device is available in various packages, including DIP and SOIC. Detailed specifications include open-loop gain, common-mode rejection ratio, and operating temperature range.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
TE Connectivity
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess