EN
  • EN
  • DE

AD7520JN

Part No AD7520JN
Manufacturer Intersil Corporation
Catalog Hard To Find
Description 10-Bit, 12-Bit, Multiplying D/A Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1137319-AD7520JN
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7520JN CAD Model

Description

The AD7520JN is a monolithic CMOS multiplying digital-to-analog converter (DAC) manufactured by Intersil Corporation. It features 10-bit resolution and is designed for applications requiring precise analog signal control and generation. The multiplying capability allows the DAC to be used as a digitally controlled potentiometer or gain control element.

Applications

  • Digitally Controlled Gain: Adjusting the gain of amplifiers and other circuits using digital signals.
  • Audio Attenuation: Controlling the volume or attenuation of audio signals.
  • Servo Control Systems: Generating control signals for servo motors and actuators.
  • Programmable Filters: Adjusting the cutoff frequency and other parameters of filters.
  • Waveform Generation: Creating custom waveforms for testing and instrumentation.

Features

  • 10-Bit Resolution: Provides high accuracy and fine control over analog output.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Multiplying Capability: Allows the DAC to be used as a digitally controlled potentiometer.
  • TTL/CMOS Compatibility: Compatible with both TTL and CMOS logic levels.
  • Low Glitch Energy: Minimizes unwanted transients during output transitions.
  • Monolithic Construction: Ensures high reliability and stability.

Benefits

  • Precise Analog Control: Enables accurate and repeatable analog signal control.
  • Low Power Consumption: Minimizes power dissipation in battery-powered applications.
  • Versatile Application: Suitable for a wide range of applications requiring digital-to-analog conversion.
  • Simplified Circuit Design: Easy to interface with digital control systems.
  • High Reliability: Provides consistent and reliable performance over an extended lifespan.

Additional Details

The AD7520JN typically operates with a supply voltage of +5V to +15V. The settling time is typically around 500ns. The linearity error is typically ±0.2% FSR (Full Scale Range). The gain drift is typically ±20 ppm/°C. The operating temperature range is generally from 0°C to +70°C. The device is commonly available in a 16-pin DIP (Dual In-Line Package). External resistors are required for proper operation and to define the output voltage range. The digital input code is typically a straight binary format. Care should be taken to avoid exceeding the maximum ratings for supply voltage and digital input voltage levels. Proper grounding and decoupling techniques are essential to minimize noise and ensure accurate performance. The multiplying capability allows for both unipolar and bipolar output configurations depending on the reference voltage.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess