EN
  • EN
  • DE

RBR80L30100BR

Part No RBR80L30100BR
Manufacturer International Resistive
Catalog OEM Parts (O - R)
Description Res -wirewounds-wirewound Precision
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986827-RBR80L30100BR
Categories OEM Parts(O-R)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RBR80L30100BR CAD Model

Description

The RBR80L30100BR is a high-power wirewound resistor manufactured by International Resistive Company (IRC). It's designed for demanding applications requiring precision current sensing, pulse loading, and high surge protection. Its robust construction ensures reliability in harsh environments.

Applications

  • Power supplies
  • Motor controls
  • Welding equipment
  • Inverters
  • Current sensing in automotive applications
  • High-frequency circuits
  • Snubber circuits

Features

  • High Power Rating: Designed to dissipate significant power without failure.
  • Wirewound Construction: Offers excellent stability and precision.
  • Low Temperature Coefficient: Provides consistent performance over a wide temperature range.
  • Flameproof Coating: Enhances safety by preventing ignition in overload conditions.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Excellent Pulse Load Capability: Withstands high surge events without degradation.
  • Available in various resistance values

Benefits

  • Increased Reliability: Robust design ensures long-term performance in demanding applications.
  • Improved Accuracy: Low temperature coefficient provides precise current sensing and control.
  • Enhanced Safety: Flameproof coating reduces the risk of fire hazards.
  • Simplified Design: High power rating minimizes the need for multiple resistors in parallel.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and price.
  • Optimal Performance: High pulse load capability minimizes the risk of failure under surge conditions.

Additional Details

The RBR80L30100BR resistor typically features a resistance value in the milliohm to ohm range. The exact resistance value will vary based on the specific part number configuration. The resistor's power rating is typically 80 Watts. The RBR series resistors are typically available in radial leaded packages for through-hole mounting. The rugged construction and wirewound element enables high energy absorption and excellent surge withstanding capability making it ideal for protection circuits and inrush current limiting applications. The resistive element is typically made of a special alloy to meet specific resistance and temperature coefficient requirements.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess