EN
  • EN
  • DE

CHP11007R50FLF

Part No CHP11007R50FLF
Manufacturer International Resistive
Catalog OEM Parts (C - E)
Description MELF Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051989-CHP11007R50FLF
Categories OEM Parts(C-E)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHP11007R50FLF CAD Model

Description

The CHP11007R50FLF is a thick film chip resistor manufactured by International Resistive. These resistors are designed for general-purpose applications, offering a balance of performance, reliability, and cost-effectiveness.

Applications

  • Current Limiting: Used to restrict current flow to protect sensitive components.
  • Voltage Division: Implemented in voltage divider circuits to create specific voltage levels.
  • Feedback Circuits: Provides feedback paths in amplifier and control circuits.
  • Pull-up/Pull-down Resistors: Used to define logic states in digital circuits.
  • Filtering Circuits: Implemented in filtering networks to remove unwanted noise.

Features

  • Thick Film Construction: Provides stable and reliable performance.
  • Surface Mount Device (SMD): Facilitates automated assembly on printed circuit boards.
  • Compact Size: Saves board space and enables miniaturization.
  • High Stability: Maintains resistance value under varying operating conditions.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Stable Resistance: Ensures accurate and reliable circuit operation.
  • Efficient Assembly: Surface mount design enables cost-effective automated assembly.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Long-Term Reliability: Provides consistent performance over its lifespan.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The CHP11007R50FLF has a resistance value of 7.5 ohms. The 'FLF' suffix specifies packaging details and tolerance level. Consult the International Resistive datasheet for detailed electrical characteristics, including power rating, resistance tolerance, temperature coefficient of resistance (TCR), and operating temperature range. Proper soldering techniques are critical for reliable connection and long-term performance. Verify the manufacturer’s recommended soldering profile prior to assembly.

These resistors are designed for automated assembly, ensuring efficient and reliable production. Selection of appropriate resistors for a particular application should consider factors such as the operating voltage, current, and ambient temperature to ensure that the resistor operates within its specified limits. Also, consider pulse load conditions that require higher power dissipation.

Proper surface mount techniques, following the recommended soldering profile, will ensure the proper electrical connection and maximize product lifespan. The thermal coefficient determines the resistance change with temperature and impacts performance in temperature-sensitive applications. A stable, low TCR part will improve circuit performance where temperatures fluctuate.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess