EN
  • EN
  • DE

CHP11003R30FLF

Part No CHP11003R30FLF
Manufacturer International Resistive
Catalog OEM Parts (C - E)
Description Melf Resistors CHP-1-100-3R30-F-LF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051988-CHP11003R30FLF
Categories OEM Parts(C-E)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHP11003R30FLF CAD Model

Description

The CHP11003R30FLF is a chip resistor manufactured by International Resistive. It is a thick film chip resistor designed for surface mount applications.

Applications:

  • Current sensing: Used as a shunt resistor to measure current flow in circuits.
  • Voltage division: Creates a voltage divider network for signal conditioning.
  • Pull-up/pull-down resistors: Biases digital inputs in logic circuits.
  • Load resistors: Provides a load for amplifier circuits.
  • Filtering circuits: Used in conjunction with capacitors and inductors to create filters.

Features:

  • Surface mount technology (SMT): Designed for automated assembly on PCBs.
  • Thick film construction: Provides good stability and reliability.
  • Low temperature coefficient of resistance (TCR): Ensures stable resistance values over a wide temperature range.
  • High power rating: Capable of dissipating significant power.
  • Small size: Allows for high-density circuit designs.

Benefits:

  • Improved circuit performance: Stable resistance values enhance circuit accuracy.
  • Reduced assembly costs: SMT enables automated assembly, lowering manufacturing expenses.
  • Enhanced reliability: Robust construction ensures consistent performance.
  • Increased design flexibility: Small size and wide range of resistance values provide design freedom.

Additional Details:

The CHP11003R30FLF has a resistance value of 3.3 ohms. The 'FLF' suffix often indicates lead-free termination. Its power rating is typically around 1 watt. The resistor is typically available in a standard chip size (e.g., 1206 or 2512). It conforms to industry standards for resistance tolerance and temperature stability. This component is suitable for applications requiring precise and reliable resistance values in a compact surface mount package. Refer to the manufacturer's datasheet for detailed specifications, including tolerance, TCR, power rating, and package dimensions.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess