EN
  • EN
  • DE

AS24320JLF

Part No AS24320JLF
Manufacturer International Resistive
Catalog OEM Parts (A - B)
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046021-AS24320JLF
Categories OEM Parts(A-B)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS24320JLF CAD Model

Description

The AS24320JLF is a precision resistor manufactured by International Resistive Company (IRC). This resistor is designed for applications requiring high accuracy, stability, and reliability. The 'JLF' suffix indicates that the component is lead-free and RoHS compliant.

Applications

  • Precision current sensing: Used in applications where accurate current measurement is essential.
  • Voltage dividers in precision circuits: Employed in voltage divider networks requiring high accuracy and stability.
  • Feedback resistors in amplifiers: Used in amplifier circuits to ensure stable and predictable gain.
  • Bridge circuits: Utilized in bridge circuits for precise measurement of resistance changes.
  • Medical instrumentation: Applied in medical devices where accuracy and reliability are critical.

Features

  • High precision: Offers tight tolerance, ensuring accurate resistance values.
  • Low temperature coefficient of resistance (TCR): Provides stable resistance values over a wide temperature range.
  • High stability: Maintains its resistance value over time, ensuring long-term reliability.
  • Low noise: Minimizes unwanted noise, crucial for sensitive applications.
  • Thin film construction: Enables precise control of resistance values and excellent performance characteristics.
  • RoHS compliant: Lead-free construction, adhering to environmental regulations.

Benefits

  • Accurate measurements: Enables precise and reliable measurements in instrumentation and control systems.
  • Stable performance: Ensures consistent performance under varying temperature conditions.
  • Improved signal quality: Minimizes noise and interference in sensitive applications.
  • Long-term reliability: Provides consistent performance over the lifespan of the equipment.
  • Compliance with environmental standards: Meets RoHS requirements for lead-free construction.

Additional Details

The AS24320JLF features a resistance value of 432 Ohms. The power rating, voltage rating, and operating temperature range are specified in the manufacturer's datasheet. The specific construction details, such as the resistive material and packaging, contribute to its overall performance characteristics. IRC provides comprehensive datasheets with detailed electrical and mechanical specifications for the AS24320JLF to aid in design and application.

You May Also Be Interested in

Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess