The AS21240JLF is a precision resistor manufactured by International Resistive Company (IRC). IRC is a well-known manufacturer of resistors, known for their high quality and reliability. The AS21240JLF is likely a surface-mount resistor designed for applications requiring accurate and stable resistance values.
Applications
- Precision voltage dividers
- Current sensing circuits
- Instrumentation amplifiers
- Medical equipment
- Aerospace and defense electronics
Features
- Resistance Value: Typically specified with high precision (e.g., 1% or 0.1% tolerance).
- Temperature Coefficient of Resistance (TCR): Low TCR values ensure stable resistance over temperature.
- Power Rating: Rated for a specific power dissipation (e.g., 0.1W, 0.25W).
- Package Size: Standard surface-mount package (e.g., 0805, 1206).
- Termination Type: Surface-mount solder pads.
- Operating Temperature Range: Typically -55°C to +155°C.
Benefits
- High precision resistance ensures accurate circuit performance.
- Low TCR provides stable resistance over a wide temperature range.
- Reliable performance in harsh environments.
- Small size allows for use in compact designs.
- Surface-mount design simplifies assembly and reduces manufacturing costs.
Additional Details
The AS21240JLF resistor is designed for applications where precision and stability are critical. The resistance value, tolerance, and TCR should be carefully selected based on the specific requirements of the circuit. IRC provides detailed datasheets for their resistors, which include information on the resistance value, tolerance, TCR, power rating, and other important specifications. These datasheets should be consulted when selecting a resistor for a particular application.
Proper handling and soldering techniques are essential for ensuring the reliability of surface-mount resistors. Avoid excessive heat during soldering, and follow the manufacturer's recommendations for reflow profiling. Also, protect the resistors from physical damage and contamination.