EN
  • EN
  • DE

T90RIA120

Part No T90RIA120
Manufacturer International Rectifier
Catalog Electronic Wholesale
Description MEDIUM POWER PHASE CONTROL THYRISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1263530-T90RIA120
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T90RIA120 CAD Model

Description

The T90RIA120 is a high-voltage, high-current phase control thyristor manufactured by International Rectifier (now Infineon Technologies). It is designed for applications requiring controlled rectification and power switching, offering robust performance and reliability. This thyristor is suitable for a wide range of industrial power control applications.

Applications:

  • AC motor drives: Used in adjustable speed AC motor drives to control the speed and torque of AC motors in industrial applications.
  • Soft starters: Integrated into soft starter circuits to reduce inrush current during motor startup.
  • Welding equipment: Used in some welding machines to provide controlled AC power for the welding process.
  • High-power rectifiers: Employed in high-voltage, high-current rectifier circuits for converting AC to DC power.
  • Phase control applications: Used in various phase control circuits for controlling power to resistive or inductive loads.

Features:

  • High Blocking Voltage: Supports high AC input voltages, typically 1200V or higher, depending on the specific module rating.
  • High Current Capability: Capable of handling high continuous and surge currents, enabling the control of large loads.
  • Low On-State Voltage: Features low on-state voltage drop, minimizing power losses and improving efficiency.
  • High Surge Current Capability: Withstands high surge currents during transient conditions.
  • Robust Package: Designed for reliable operation in harsh industrial environments.

Benefits:

  • Controlled Power: Thyristor allows for precise control of the AC power, enabling adjustable speed drives and controlled power delivery.
  • High Reliability: Robust design and manufacturing processes ensure long-term reliability in harsh operating conditions.
  • Efficient Power Switching: Low on-state voltage drop minimizes power losses and improves system efficiency.
  • Overload Protection: High surge current capability provides protection against transient overloads.

Additional Details:

The T90RIA120 thyristor is typically mounted on a heatsink to dissipate heat generated during operation. Detailed specifications, such as maximum ratings, thermal resistance, and gate trigger characteristics, can be found in the manufacturer's datasheet. The firing angle of the thyristor is controlled by external gate drive circuitry. Snubber circuits are often used across the thyristor to help suppress voltage spikes and protect the device. Different voltage and current ratings are available in this family of thyristors. These are generally stud mount devices that require proper torque to ensure good thermal conductivity.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess