The IRS2106S is a high voltage, high-speed power MOSFET and IGBT driver with independent high and low side referenced output channels. Manufactured by International Rectifier (now Infineon Technologies), it's designed to drive N-channel MOSFETs and IGBTs in half-bridge configurations. This driver features a floating channel bootstrap driver capable of operating up to 600V.
Applications:
- Half-bridge converters
- Motor drives
- Power supplies
- Audio amplifiers (Class D)
- Lighting ballast
Features:
- Floating channel designed for bootstrap operation up to +600V
- Typically 200mA/350mA driving capability for both high and low side
- Logic input compatible with 3.3V, 5V, and 15V logic
- Matched propagation delay for both channels
- Undervoltage lockout (UVLO) protection for both high and low side drivers
- CMOS Schmitt-triggered inputs with pull-down
- Available in SO-8 package
Benefits:
- Simplified half-bridge designs: Integrates essential functions to drive power devices.
- Enhanced system efficiency: High-speed operation minimizes switching losses.
- Improved system reliability: UVLO protection prevents damage to power devices during undervoltage conditions.
- Flexible input compatibility: Compatible with various logic levels, providing design flexibility.
- Reduced component count: Integrated bootstrap diode eliminates the need for an external diode.
Additional Details:
The IRS2106S requires a bootstrap capacitor to provide the high-side gate drive voltage. The selection of the bootstrap capacitor value depends on the gate charge of the MOSFET or IGBT being driven and the switching frequency. The device features a typical propagation delay of around 125ns, ensuring rapid switching. The UVLO threshold is typically around 9V, preventing the driver from operating when the supply voltage is too low, thus protecting the power devices. The operating temperature ranges from -40°C to +125°C. Proper PCB layout is essential to minimize parasitic inductance and ensure stable operation. The datasheet provides detailed recommendations for layout considerations and external component selection.