The IRLMS6802-TR is a P-Channel MOSFET designed for low-side switching applications. Manufactured by International Rectifier (now Infineon Technologies), this MOSFET is known for its low on-resistance and fast switching speed, making it suitable for power management and load switching in portable devices.
Applications
- Load Switching
- Power Management
- Battery Management Systems
- DC-DC Converters
- Portable Devices
Features
- P-Channel MOSFET: Allows for easy low-side switching.
- Low On-Resistance: Reduces power dissipation and improves efficiency.
- Fast Switching Speed: Enables high-frequency operation.
- Logic-Level Gate Drive: Can be driven directly from logic-level signals.
- Surface Mount Package: Small footprint for space-constrained applications.
- Lead-Free: Compliant with RoHS standards.
Benefits
- Improved Efficiency: Low on-resistance reduces power losses, improving overall efficiency.
- Simplified Design: Logic-level gate drive simplifies the driving circuitry.
- Space-Saving Solution: Small surface mount package minimizes board space requirements.
- Enhanced Reliability: Robust design ensures reliable operation in demanding applications.
- Reduced Heat Dissipation: Low on-resistance minimizes heat generation.
Technical Specifications
The IRLMS6802-TR has a drain-source voltage rating of -30V and a continuous drain current of -4.2A. The on-resistance is typically 45 mΩ at a gate-source voltage of -4.5V. It is available in a SOT-23 package. The gate threshold voltage is typically -1.5V, making it compatible with logic-level drive signals. The device is designed for surface mount assembly and is lead-free and RoHS compliant. The maximum power dissipation is 2W.