EN
  • EN
  • DE

IRLM6302TR

Part No IRLM6302TR
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826145-IRLM6302TR
Ultra Librarian 3D Model Ultra Librarian IRLM6302TR CAD Model

Description

The IRLM6302TR is a P-Channel MOSFET from International Rectifier, now part of Infineon Technologies. It's designed for low voltage, high-speed switching applications, making it suitable for power management and load switching in portable devices and other low-power systems.

Applications:

  • Load switching
  • Power management in portable devices
  • Battery management systems
  • DC-DC converters
  • Logic-level conversion

Features:

  • P-Channel MOSFET
  • Logic-Level Gate Drive
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Surface Mount Package (Micro8™)
  • RoHS Compliant

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses during conduction.
  • Simplified Gate Drive: Logic-level compatibility allows direct interfacing with microcontrollers and other logic devices.
  • Reduced Switching Losses: Fast switching characteristics enable higher frequency operation.
  • Compact Size: Micro8™ package provides a small footprint for space-constrained applications.
  • Compliance with environmental standards: RoHS compliant.

Additional Details:

The IRLM6302TR features a drain-source voltage (Vds) of -20V, a continuous drain current (Id) of -4.2A, and a typical on-resistance (RDS(on)) of 0.042 Ohms at Vgs = -4.5V. The gate charge (Qg) is typically 5.6 nC. The logic-level gate drive allows the MOSFET to be fully enhanced with lower gate drive voltages, simplifying the driving circuitry. The Micro8™ package allows for surface mounting and efficient use of board space. P-Channel MOSFETs are used as high-side switches.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess