EN
  • EN
  • DE

IRFS41N15DTRLPBF

Part No IRFS41N15DTRLPBF
Manufacturer International Rectifier
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-263
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 710523-IRFS41N15DTRLPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFS41N15DTRLPBF CAD Model

Description

The IRFS41N15DTRLPBF is a high-performance MOSFET from International Rectifier, now part of Infineon Technologies. This device is designed for a wide range of power switching applications, offering a compelling combination of low on-resistance, fast switching speed, and robust avalanche characteristics. It is particularly well-suited for use in synchronous rectification, DC-DC converters, and motor control applications.

Applications:

  • Synchronous Rectification: Commonly found in power supplies and DC-DC converters to improve efficiency.
  • DC-DC Converters: Used in a variety of voltage regulation circuits.
  • Motor Control: Employed in systems requiring efficient and precise motor driving.
  • Uninterruptible Power Supplies (UPS): Integral component in maintaining power during outages.
  • High-Frequency Inverters: Used in applications where converting DC power to AC power at a specific frequency is necessary.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher frequency operation.
  • High Avalanche Energy Rating: Provides robustness against voltage transients.
  • Lead-Free Package: Compliant with environmental regulations.
  • Surface Mount Technology: Facilitates automated assembly and reduces board space.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching minimize power losses, leading to higher system efficiency.
  • Enhanced Reliability: High avalanche energy rating ensures robust performance under transient conditions.
  • Reduced System Size: Surface mount package enables compact designs.
  • Lower Operating Temperature: Reduced power dissipation leads to lower operating temperatures and longer component life.
  • Simplified Thermal Management: Lower power losses ease thermal management requirements.

Additional Details:

The IRFS41N15DTRLPBF features a drain-source voltage (VDS) rating of 150V and a continuous drain current (ID) rating of up to 41A, making it suitable for medium to high power applications. The typical gate charge (Qg) is low, contributing to fast switching performance. Its operating junction temperature ranges from -55°C to +175°C, ensuring reliable operation in harsh environments. This MOSFET is packaged in a D2PAK (TO-263) package, ideal for surface mounting and efficient heat dissipation. This product is designed for optimal performance in demanding applications and its features allow for higher power density solutions.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6363 $57.2705
75+ $1.3427 $100.7025
120+ $1.3007 $156.0840
160+ $1.2587 $201.3920
210+ $1.2168 $255.5280
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess