The IRF7759L2PBF is a dual N-Channel MOSFET from International Rectifier, designed for high-efficiency power conversion in a compact package. This device features low on-resistance (RDS(on)) and gate charge (Qg), minimizing power losses and improving overall system efficiency. Its thermally enhanced package allows for improved heat dissipation, enabling higher power density applications.
Applications:
- Synchronous Rectification in DC-DC converters
- Load Switching
- Power Management in portable devices
- Battery Management Systems (BMS)
- Motor control applications
Features:
- Dual N-Channel MOSFET configuration
- Low RDS(on) to reduce conduction losses
- Low gate charge (Qg) for fast switching
- Thermally enhanced package for improved heat dissipation
- Avalanche rated
- Lead-free and RoHS compliant
Benefits:
- Improved system efficiency due to low RDS(on) and Qg
- Higher power density due to compact package and enhanced thermal performance
- Reduced power losses, leading to lower operating temperatures and improved reliability
- Simplified design due to dual MOSFET configuration
- Environmentally friendly due to lead-free and RoHS compliance
Additional Details:
The IRF7759L2PBF operates with a drain-source voltage (VDS) of up to 30V and a continuous drain current (ID) of up to 12A. The static drain-source on-resistance is typically 8.5 mΩ at VGS = 10V. It is available in a PowerSO-8 package. The low gate charge contributes to reduced switching losses at higher frequencies. This MOSFET is suitable for applications requiring high efficiency and compact size.