EN
  • EN
  • DE

MAX7452ESA

Part No MAX7452ESA
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC CONDITIONER VIDEO 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Conditioner
Applications Security Systems, Video Routing
Mounting SMD (SMT)
Case / Package 8-SOIC Exposed Pad
Win Source Part Number 214471-MAX7452ESA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7452ESA CAD Model

Description

Maxim Integrated MAX7452ESA Video Filter IC

The MAX7452ESA from Maxim Integrated is a versatile and high-performance video filter IC designed for applications that require video signal conditioning. This compact, single-channel, low-pass filter is ideal for anti-aliasing and DAC smoothing in video and high-speed data-conversion applications. The device comes in an 8-pin NSOIC package, making it suitable for space-constrained designs.

One of the key features of the MAX7452ESA is its ability to eliminate the need for external components. It integrates an on-chip 5th-order, low-pass, Butterworth filter that provides a clean and sharp video signal while suppressing unwanted high-frequency noise. This makes it a perfect choice for improving the quality of video signals in various consumer electronic devices, including set-top boxes, DVD players, and digital cameras.

The filter has a fixed cutoff frequency of 8MHz, which is optimized for standard-definition video signals. It is also capable of driving two video loads (150Ω), allowing for direct connection to a cable or other transmission medium. The device operates over a wide supply voltage range from +4.5V to +5.5V, which is compatible with most video equipment power supply standards.

For designers concerned with power consumption, the MAX7452ESA offers a low-power disable mode. When activated, this feature significantly reduces the power consumption of the device, making it suitable for battery-operated equipment where power efficiency is critical.

With its robust design, the MAX7452ESA ensures excellent video performance with a low differential gain and phase error, contributing to high-quality video output with minimal distortion. The device's operational temperature range from 0°C to +70°C allows it to perform reliably in a variety of environmental conditions.

In summary, the MAX7452ESA from Maxim Integrated is a high-quality, easy-to-use video filter IC that offers designers a simple and effective solution for improving video signal integrity in a wide range of applications. Its integrated features and performance characteristics make it an excellent choice for any project requiring clean and stable video output.

You May Also Be Interested in

Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,494 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess