Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 1A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.5A
Current - Gate Trigger (Igt) (Max) 3mA
Current - Hold (Ih) (Max) 7mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 038491-Z0103NA 2AL2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0103NA 2AL2 CAD Model

Description

The Product Z0103NA 2AL2 is a high-performance triac manufactured by STMicroelectronics, designed for AC power control applications. This triac is part of the Z01 series, which is well-known for its reliability, efficiency, and versatility in various electronic circuits. The Z0103NA 2AL2 is particularly suitable for controlling AC loads, offering precise control over the power delivered to devices such as motors, lights, and heaters.

Key Features

  • Current Rating: The triac has a maximum continuous on-state current of 1A, making it suitable for small to medium power applications.
  • Repetitive Peak Off-State Voltage: With a rating of 600V, this device can handle high voltage applications, ensuring stability and protection against voltage transients.
  • Gate Trigger Current: The Z0103NA 2AL2 has a specified gate trigger current of 5mA, which is low enough to be driven by microcontrollers and other logic-level devices.
  • Package: It is available in a through-hole TO-92 package, which is commonly used for easy mounting on printed circuit boards (PCBs).

Applications

The versatility of the Z0103NA 2AL2 allows it to be used in a wide range of applications, including but not limited to:

  • Home appliances (such as dimmers, electric blankets, and hairdryers)
  • Motor control circuits
  • Small relay replacements
  • Industrial process control equipment
  • AC power tools

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the Z0103NA 2AL2 is no exception. This triac is built to meet high standards, ensuring long-term performance and stability in demanding conditions. Its robust design is capable of withstanding thermal and electrical stresses, which contributes to its longevity and durability in various applications.

Environmental Compliance

The Z0103NA 2AL2 is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation, and Restriction of Chemicals) regulations, making it an environmentally friendly choice for designers and manufacturers looking to create sustainable products.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 1KV 25A TO220
Lowest to $1.2237
ECAD model for QK025L6
STMicroelectronics
Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.8025
ECAD model for T810T-6I
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO252
Lowest to $1.7303
ECAD model for Q8008DH4
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 30A TO22 / TRIAC Alternistor - Snubberless 600 V 30 A Through Hole TO-220AB
Need more? Email Us
ECAD model for Q6030LH3TP
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
ECAD model for Q6004V4TP
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220
Lowest to $7.5420
ECAD model for Q6016LH6
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.6221
ECAD model for Q6016RH6
Sanken
TRIAC 600V 25A TO-3PF
Need more? Email Us
ECAD model for TM2561B-L
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Lowest to $9.0118
ECAD model for Q6012RH5TP

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5364 $53.7740
80+ $1.2607 $100.8560
125+ $1.2213 $152.6625
170+ $1.1819 $200.9230
220+ $1.1425 $251.3500
295+ $1.0243 $302.1685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12 pieces
MOQ: 35 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention