EN
  • EN
  • DE

AUIRS2112STR

Part No AUIRS2112STR
Manufacturer International Rectifier
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818131-AUIRS2112STR
Ultra Librarian 3D Model Ultra Librarian AUIRS2112STR CAD Model

Description

The AUIRS2112STR, manufactured by Infineon (formerly International Rectifier), is a high-voltage, high-speed power MOSFET and IGBT driver. It's designed for applications requiring efficient driving of power devices in half-bridge configurations. The driver features integrated bootstrap functionality and protection features to ensure reliable operation.

Applications

  • Motor Drives: Used in motor drive circuits for controlling the speed and torque of electric motors in various applications.
  • Half-Bridge Converters: Employed in half-bridge DC-DC converters and inverters for power conversion applications.
  • Power Supplies: Utilized in power supplies for driving power MOSFETs or IGBTs in high-frequency switching topologies.
  • Induction Heating: Incorporated in induction heating systems to drive power devices for generating high-frequency AC currents.
  • Lighting Ballasts: Used in electronic ballasts for driving high-intensity discharge (HID) lamps and fluorescent lamps.

Features

  • High-Voltage Operation: Supports high-voltage operation, allowing for driving of high-voltage power MOSFETs and IGBTs.
  • High-Speed Switching: Features high-speed switching capabilities, reducing switching losses and improving efficiency.
  • Integrated Bootstrap Diode: Includes an integrated bootstrap diode for simplified high-side gate drive.
  • Overcurrent Protection: Offers overcurrent protection to prevent damage to the driver and power devices.
  • Undervoltage Lockout (UVLO): Incorporates undervoltage lockout to ensure proper operation during power-up and power-down.

Benefits

  • Efficient Power Device Driving: Provides efficient and reliable driving of power MOSFETs and IGBTs.
  • Simplified Design: Integrated bootstrap functionality simplifies the design of high-side gate drive circuits.
  • Protection Features: Overcurrent protection and undervoltage lockout enhance the reliability and safety of the system.
  • Reduced Switching Losses: High-speed switching reduces switching losses, improving overall efficiency.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Technical Specifications

The AUIRS2112STR typically features a high-side and low-side gate drive voltage of up to 600V. The gate drive current is typically 200mA/400mA (source/sink). The propagation delay is very low, around 125ns, allowing for high-frequency operation. The device operates over a temperature range of -40°C to +125°C. These specifications make it suitable for a wide range of power conversion and motor control applications.

You May Also Be Interested in

Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5694 $61.2634
26+ $4.5703 $118.8278
40+ $4.4271 $177.0840
54+ $4.2851 $231.3954
70+ $4.1418 $289.9260
94+ $3.7133 $349.0502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess