EN
  • EN
  • DE
  • IT

ES2JA R2

Part No ES2JA R2
Manufacturer Taiwan Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822809-ES2JA R2
Ultra Librarian 3D Model Ultra Librarian ES2JA R2 CAD Model

Description

The ES2JA R2 is a surface-mount fast recovery rectifier manufactured by Taiwan Semiconductor. It's designed to provide efficient rectification in various electronic circuits. This diode offers fast switching speeds and low forward voltage drop, making it suitable for high-frequency applications.

Applications:

  • Switching Power Supplies
  • Freewheeling Diodes
  • DC-DC Converters
  • Polarity Protection

Features:

  • Fast Recovery Time: Reduces switching losses in high-frequency circuits.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Surface Mount Package: Facilitates easy PCB assembly.
  • High Reliability: Provides stable and consistent performance.

Benefits:

  • Improved Efficiency: Reduces power loss in switching circuits.
  • Increased Reliability: Provides stable operation in demanding applications.
  • Compact Design: Enables smaller and more portable electronic systems.

The ES2JA R2 is designed to operate at high frequencies with minimal switching losses. Its fast recovery time ensures efficient operation in switching power supplies and DC-DC converters. The low forward voltage drop contributes to improved energy efficiency. It is packaged in a small surface-mount package, allowing for dense PCB layouts. The device's high surge current capability provides protection against transient voltage spikes. It is commonly used in consumer electronics, industrial equipment, and automotive applications. It is RoHS compliant, making it environmentally friendly. This diode offers a reliable and efficient solution for rectification in a wide range of electronic circuits.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess