EN
  • EN
  • DE

AUIRF3805STRR

Part No AUIRF3805STRR
Manufacturer International Rectifier
Catalog END - OF - LIFE
Description HEXFET® Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1149790-AUIRF3805STRR
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AUIRF3805STRR CAD Model

Description

The AUIRF3805STRR is a high-performance MOSFET from International Rectifier, designed for a wide range of power management applications. This device is part of their extensive portfolio of MOSFETs known for their efficiency and reliability. It features advanced DirectFET® packaging technology which provides superior thermal performance and reduced parasitic inductance. This MOSFET is particularly suited for applications demanding high current handling capability and efficient power conversion.

Applications

  • Synchronous Rectification in DC-DC Converters: Improves efficiency in power supplies by replacing diodes with MOSFETs.
  • Motor Control: Used in various motor control systems requiring precise and efficient power switching.
  • Uninterruptible Power Supplies (UPS): Enables efficient power conversion and switching for backup power systems.
  • High-Frequency Inverters: Suitable for inverter applications in solar power and other renewable energy systems.
  • Automotive Applications: Used in automotive electronic systems where high reliability and performance are crucial.

Features

  • Low On-Resistance (Rds(on)): Minimizes conduction losses, resulting in higher efficiency.
  • High Current Capability: Enables the device to handle high current levels without significant performance degradation.
  • Fast Switching Speed: Allows for high-frequency operation, reducing switching losses.
  • Avalanche Rated: Provides robustness against voltage spikes and transient events.
  • DirectFET® Packaging: Offers superior thermal performance and reduced parasitic inductance.

Benefits

  • Increased System Efficiency: Low on-resistance and fast switching speed contribute to reduced power losses and improved system efficiency.
  • Improved Thermal Performance: The DirectFET® package ensures efficient heat dissipation, allowing for higher power density.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable operation in demanding applications.
  • Reduced Component Count: Integration of features reduces the need for external components, simplifying circuit design.
  • Optimized Power Density: Compact DirectFET® package enables higher power density in space-constrained applications.

Additional Details

The AUIRF3805STRR features a drain-source voltage (Vds) rating that ensures its suitability for a wide range of power supply voltages. Its low gate charge (Qg) minimizes switching losses, making it ideal for high-frequency applications. The DirectFET® package is lead-free and RoHS compliant, meeting environmental standards. This MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments. The device's low on-resistance (Rds(on)) is a critical parameter, as it directly impacts the conduction losses and overall efficiency of the application. The specific Rds(on) value can be found in the datasheet, typically specified at different gate-source voltages and junction temperatures.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1719 $58.4066
34+ $3.4234 $116.3956
53+ $3.3160 $175.7480
72+ $3.2086 $231.0192
94+ $3.1023 $291.6162
125+ $2.7812 $347.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess