EN
  • EN
  • DE
  • IT

50WQ03FNTRLPBF

Part No 50WQ03FNTRLPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815665-50WQ03FNTRLPBF
Ultra Librarian 3D Model Ultra Librarian 50WQ03FNTRLPBF CAD Model

Description

The 50WQ03FNTRLPBF is a Schottky Barrier Rectifier from International Rectifier (now Infineon Technologies). It is designed for high-frequency switching power supplies and other applications requiring fast recovery and low forward voltage drop. The rectifier features a voltage rating of 30V and a forward current of 5A. It's available in a D-PAK (TO-252) package.

Applications:

  • Switching Power Supplies: Used in SMPS for efficient rectification.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency.
  • Reverse Polarity Protection: Used for protecting circuits from reverse polarity.
  • Free-Wheeling Diodes: Used in inductive load circuits to prevent voltage spikes.
  • High-Frequency Rectification: Suitable for high-frequency applications.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Capable of withstanding high current surges.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • D-PAK (TO-252) Package: Suitable for surface mount applications.
  • Lead-Free Finish: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Low forward voltage drop reduces power dissipation, improving efficiency.
  • Reliable Operation: Robust design ensures dependable performance in demanding applications.
  • Simplified Design: Fast switching speed simplifies circuit design and reduces component count.
  • Compact Design: D-PAK package allows for space-saving designs.
  • Environmentally Friendly: Lead-free finish ensures compliance with environmental standards.

Additional Details:

The 50WQ03FNTRLPBF rectifier is packaged in a D-PAK (TO-252) package. It features a maximum forward voltage drop of 0.49V at 5A and a maximum reverse leakage current of 0.5mA. The operating junction temperature range is -55°C to +150°C. This rectifier is commonly used in applications where efficiency and fast switching are critical. The L indicates low profile and the PBF indicates lead-free finish. This component is designed for reflow soldering and meets industry standards for reliability and performance.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess