EN
  • EN
  • DE

12CWQ06FNTRRPBF

Part No 12CWQ06FNTRRPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER 12 Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1121214-12CWQ06FNTRRPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 12CWQ06FNTRRPBF CAD Model

Description

The 12CWQ06FNTRRPBF is a dual common cathode Schottky rectifier manufactured by International Rectifier. This device is engineered for high efficiency and low forward voltage drop, which contributes significantly to the performance of switched-mode power supplies and other power conversion systems. The "RPBF" suffix signifies that it complies with RoHS standards and is lead-free.

Applications

  • Output rectification in SMPS (Switched Mode Power Supplies)
  • Freewheeling diode in DC-DC converters
  • Reverse polarity protection circuits
  • High-frequency inverters
  • Battery charging applications

Features

  • Low forward voltage drop (VF)
  • High surge current capability
  • High-frequency operation
  • Dual common cathode configuration
  • Lead-free finish

Benefits

  • Increased power supply efficiency
  • Reduced power dissipation and heat generation
  • Improved system reliability due to robust surge handling
  • Suitable for high-frequency power conversion
  • Environmentally friendly due to lead-free construction

The 12CWQ06FNTRRPBF features a maximum repetitive peak reverse voltage (VRRM) of 60V and a forward current (IF) of 12A (6A per diode). The low forward voltage drop (VF) minimizes conduction losses, enhancing efficiency. It is housed in a D-PAK (TO-252) surface-mount package, facilitating efficient heat dissipation. It's crucial to consult the official International Rectifier datasheet for detailed electrical characteristics, thermal resistance, and safe operating area to guarantee reliable performance. This rectifier is designed for applications where high efficiency and robust performance are critical. Proper PCB layout and heat sinking techniques are vital for maximizing its capabilities and ensuring long-term reliability. Its lead-free construction makes it ideal for environmentally conscious designs.

Specifically tailored for surface mount applications, the 12CWQ06FNTRRPBF's compact D-PAK package optimizes board space utilization. Its high surge current capability ensures it can withstand transient conditions in power supplies effectively. Careful thermal management is essential to prevent overheating and maintain reliable operation. It is also well-suited for reverse polarity protection applications. This Schottky rectifier provides a highly efficient and robust solution for a wide range of power conversion needs.

You May Also Be Interested in

Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess