EN
  • EN
  • DE

ZL10060LDF

Part No ZL10060LDF
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 412615-ZL10060LDF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZL10060LDF CAD Model

Description

The ZL10060LDF is a silicon tuner from Intel, part of their satellite receiver chipset. It is designed to receive and process satellite signals, typically used in set-top boxes and other satellite receiving equipment. This tuner downconverts the high-frequency satellite signal to a lower intermediate frequency (IF) for further processing by a demodulator.

Applications

  • Satellite TV receivers (Set-Top Boxes)
  • Satellite radio receivers
  • Satellite data communication systems
  • Integrated TV sets with satellite tuners
  • Professional satellite receiving equipment

Features

  • High sensitivity and low noise figure
  • Wide input frequency range
  • Integrated low-noise amplifier (LNA)
  • Support for various satellite standards (e.g., DVB-S, DVB-S2)
  • Low power consumption

Benefits

  • Excellent signal reception quality
  • Improved performance in weak signal conditions
  • Reduced system cost due to integrated functionality
  • Compatibility with a wide range of satellite systems
  • Lower power consumption for energy-efficient designs

Additional Details

The ZL10060LDF typically features a wide input frequency range covering the common satellite bands. The integrated LNA enhances the signal strength, improving the overall signal-to-noise ratio. It supports various satellite standards, ensuring compatibility with different broadcast formats. The 'LDF' suffix likely refers to a specific package or a low-power variant. Detailed technical specifications, such as the frequency range, noise figure, gain, and power consumption, can be found in the Intel datasheet for the ZL10060LDF. The selection of a suitable silicon tuner is crucial for achieving optimal performance in satellite receiving systems. The ZL10060LDF helps to deliver high-quality satellite TV, radio, and data services to end-users. It plays a key role in the front-end of the receiver, responsible for capturing and conditioning the satellite signal before it is processed by subsequent stages. Always consult the official Intel documentation for the most accurate and up-to-date technical information.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5015 $60.0600
95+ $1.2321 $117.0495
150+ $1.1936 $179.0400
200+ $1.1550 $231.0000
260+ $1.1166 $290.3160
350+ $1.0011 $350.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess