The Intel WG82577LC is a low-power Gigabit Ethernet PHY controller designed for mobile and embedded applications. As a physical layer transceiver, it facilitates the transmission and reception of Ethernet frames over copper cables. Its primary focus is to provide a low-power and high-performance Ethernet connection for systems requiring compact and energy-efficient solutions.
Applications
- Laptop Computers
- Mobile Devices
- Embedded Systems
- Industrial Control Systems
- Networking Devices
Features
- Single-port Gigabit Ethernet PHY
- IEEE 802.3 Ethernet standard compliance
- Supports 10/100/1000 Mbps data rates
- Low power consumption
- Integrated cable diagnostics
- Energy Efficient Ethernet (EEE) support
- Wake-on-LAN (WoL) support
Benefits
- Enables Gigabit Ethernet connectivity in mobile and embedded devices.
- Extends battery life through low power consumption design.
- Improves network reliability with integrated cable diagnostics.
- Reduces power consumption during idle periods with EEE support.
- Facilitates remote system wake-up for convenient management.
- Ensures compliance with industry-standard Ethernet protocols.
Additional Details
The WG82577LC serves as a crucial component in establishing Ethernet connectivity, particularly in environments where power conservation is a priority. Its integrated cable diagnostics feature helps identify and resolve cabling issues, improving network stability and reducing downtime. The Energy Efficient Ethernet (EEE) support further optimizes power usage by dynamically adjusting the power consumption based on network traffic levels.
This PHY controller works in conjunction with a MAC (Media Access Control) controller to provide a complete Ethernet solution. Its compact design and low power characteristics make it well-suited for integration into portable devices and embedded systems. The Wake-on-LAN (WoL) capability allows remote activation of the system, which is useful for remote management and maintenance tasks. The WG82577LC ensures reliable and efficient Ethernet communication in a variety of applications, providing a balance of performance and energy efficiency.