EN
  • EN
  • DE

TP28F010-120

Part No TP28F010-120
Manufacturer Intel
Catalog Electronic Wholesale
Description 28F010 1024K (128K X 8) CMOS FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1271691-TP28F010-120
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP28F010-120 CAD Model

Description

The TP28F010-120 is a 1-Megabit (128K x 8) Flash Memory manufactured by Intel, featuring a 120ns access time (indicated by '-120'). Designed for embedded systems, it provides non-volatile storage with a balance of speed and reliability.

Applications:

  • Embedded Systems: Functions as non-volatile memory for storing firmware, boot code, and configuration data in devices like microcontrollers and embedded processors.
  • Industrial Control: Stores program code and operating parameters in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Networking Devices: Holds configuration files and embedded operating systems in routers, switches, and network interface cards.
  • Data Logging: Records and stores data in data loggers and portable instrumentation devices.

Features:

  • 1-Megabit Density: Offers sufficient storage for many embedded applications.
  • Access Time (120ns): Provides relatively fast data retrieval for program execution and data access.
  • Non-Volatile Storage: Retains stored data even without power, ensuring data integrity.
  • Sector Erase: Enables selective erasure of specific memory blocks, optimizing programming and erase cycles.
  • Low Power: Minimizes power consumption for battery-powered or energy-sensitive applications.

Benefits:

  • Reliable Data Storage: Guarantees data integrity and long-term retention for critical system data.
  • Quick Program Execution: Fast access times allow efficient execution of code stored in the flash memory.
  • Flexible Memory Management: Sector erase architecture allows for easy updates and modifications of stored data.
  • Long Battery Life: Reduced power consumption extends the operating life of portable devices.
  • Simplified System Design: Reduces the need for external memory components.

Additional Details:

The TP28F010-120 is commonly packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier). It operates on a 5V power supply. Key specifications, including endurance (program/erase cycles) and data retention, can be found in the Intel datasheet. It is designed for in-system programming, enabling convenient updates to firmware without requiring removal from the circuit board. Sector size and arrangement are also detailed in the datasheet.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess