EN
  • EN
  • DE

SSDPEBKF256G7ESQ SWX

Part No SSDPEBKF256G7ESQ SWX
Manufacturer Intel
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002590-SSDPEBKF256G7ESQ SWX
Categories OEM Parts( S )
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSDPEBKF256G7ESQ SWX CAD Model

Description

The SSDPEBKF256G7ESQ SWX is a 256GB solid-state drive (SSD) manufactured by Intel. It is part of Intel's SSD Professional Family, designed for business users, IT professionals, and embedded applications. This SSD delivers high performance, reliability, and security features to meet the demands of modern computing environments.

Applications

  • Business laptops and desktops
  • Workstations
  • Embedded systems
  • High-performance computing
  • Boot drives for servers

Features

  • 256GB storage capacity
  • M.2 2280 form factor
  • PCIe Gen3 x4 interface
  • NVMe 1.2 protocol
  • AES 256-bit hardware encryption
  • End-to-end data protection
  • Enhanced power loss data protection
  • Thermal monitoring and throttling

Benefits

  • Faster boot times and application loading
  • Improved system responsiveness
  • Enhanced data security
  • Increased reliability and data integrity
  • Reduced power consumption
  • Smaller form factor for increased design flexibility
  • Enhanced data protection against unexpected power loss.

Technical Specifications

The SSDPEBKF256G7ESQ SWX utilizes a PCIe Gen3 x4 interface and NVMe 1.2 protocol to deliver sequential read speeds up to 1,570 MB/s and sequential write speeds up to 540 MB/s. It features AES 256-bit hardware encryption to protect sensitive data. The M.2 2280 form factor allows for easy integration into a wide range of devices. This drive is designed for sustained performance and features thermal monitoring to prevent overheating and maintain optimal performance. It supports advanced power management features to minimize power consumption and extend battery life in mobile applications. Its end-to-end data protection helps prevent data corruption during transfer.

The Intel SSD Professional Family is designed to meet the needs of businesses requiring high performance, reliability, and security. The SSDPEBKF256G7ESQ SWX provides a cost-effective solution for upgrading existing systems or building new ones with enhanced storage capabilities.

You May Also Be Interested in

Level One
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess