EN
  • EN
  • DE

SSDPE2KX080T801

Part No SSDPE2KX080T801
Manufacturer Intel
Catalog OEM Parts ( S )
Description Intel Corp. SSDPE2KX080T801 Ssd DC P4510 2.5 Pcie 8TB, SSDPE2KX080T801
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096197-SSDPE2KX080T801
Categories OEM Parts( S )
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSDPE2KX080T801 CAD Model

Description

The SSDPE2KX080T801 is an Intel Solid State Drive (SSD) designed for high-performance computing and storage applications. This SSD provides fast data access, high reliability, and low latency, making it suitable for demanding workloads such as data centers, cloud computing, and content creation.

Applications

  • Data centers
  • Cloud computing
  • Content creation
  • Gaming
  • Enterprise storage

Features

  • High-speed data transfer
  • Low latency
  • High reliability
  • Power-efficient operation
  • Advanced data protection features

Benefits

  • Improves system performance
  • Reduces application loading times
  • Enhances overall user experience
  • Provides reliable data storage
  • Minimizes power consumption

Technical Specifications

The SSDPE2KX080T801 has a storage capacity of 80TB. It uses the NVMe (Non-Volatile Memory Express) interface, which allows for significantly faster data transfer rates compared to traditional SATA SSDs. The sequential read speed is up to 3200 MB/s, and the sequential write speed is up to 2100 MB/s. The random read IOPS (Input/Output Operations Per Second) is up to 600,000, and the random write IOPS is up to 100,000. The SSD has an endurance rating of 1 Drive Writes Per Day (DWPD), ensuring long-term reliability. The power consumption is typically 7W during active operation and 5W during idle state. The operating temperature range is 0°C to 70°C. It uses 3D NAND flash memory technology, providing high density and reliability.

Intel's SSDs are known for their high quality and performance. The SSDPE2KX080T801 is a top-of-the-line SSD designed for demanding applications that require fast data access and high reliability. Its NVMe interface and 3D NAND technology provide excellent performance and endurance. This SSD is an ideal choice for data centers, cloud computing environments, and content creation workflows.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
Analog Devices Inc.
Lowest to $46.9219
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
Murata Electronics North America
Lowest to $0.3269
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Samsung
Lowest to $12.5133

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess