The Intel SLGTD is a CPU, specifically an Intel Core i5 processor. The Intel Core i5 series is designed to deliver a balance of performance and efficiency for a variety of computing tasks. This processor is designed for the LGA 1150 socket.
Applications:
- Desktop computers
- Gaming PCs
- Home theater PCs
- Small form factor PCs
Features:
- Quad-core architecture: Enables simultaneous execution of multiple tasks, significantly improving multitasking capabilities.
- Integrated Graphics: Features Intel HD Graphics for basic graphics processing.
- LGA 1150 socket compatibility: Designed for motherboards that use the LGA 1150 socket.
Benefits:
- Improved multitasking: Efficiently handles multiple applications and background processes.
- Enhanced Performance: Offers excellent performance for a wide range of tasks.
- Smooth gaming experience: Provides sufficient performance for most modern games at reasonable settings.
Additional Details:
Based on available information, the Intel SLGTD corresponds to a Core i5-4460 processor. It features a 3.2 GHz base clock speed, with a turbo boost up to 3.4 GHz. It has 6 MB of L3 cache and a TDP (Thermal Design Power) of 84W. It's a quad-core processor, which provides significantly improved performance compared to dual-core processors for multi-threaded applications.
The Core i5-4460 is compatible with Intel 9 Series chipsets. It supports DDR3 memory, which can enhance overall system performance. It's capable of running a wide range of operating systems, including Windows 7, Windows 8.1, and Windows 10, as well as various Linux distributions. The integrated Intel HD Graphics 4600 provides decent graphics performance for everyday tasks and light gaming.