EN
  • EN
  • DE

SLGEV CELERON M 743

Part No SLGEV CELERON M 743
Manufacturer Intel
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030114-SLGEV CELERON M 743
Categories OEM Parts( S )
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLGEV CELERON M 743 CAD Model

Description

The SLGEV Celeron M 743 is a single-core mobile processor from Intel, designed for use in entry-level laptops and notebooks. It is part of the Celeron M family, which aims to provide a balance of performance and power efficiency for mobile computing. The processor features a single processing core and is based on Intel's older architecture, offering a cost-effective solution for basic computing tasks.

Applications

  • Basic laptops and notebooks
  • Entry-level mobile computing devices
  • Point-of-sale (POS) systems
  • Thin client devices
  • Embedded systems

Features

  • Single-Core Processor: Provides basic processing capabilities for everyday tasks.
  • Mobile Architecture: Designed for energy efficiency and extended battery life.
  • Integrated Graphics: Includes integrated Intel graphics for basic display output.
  • Power-Saving Technologies: Incorporates features to reduce power consumption during idle periods.
  • Socket Compatibility: Designed for specific motherboard sockets.

Benefits

  • Affordable Solution: Cost-effective option for budget-conscious mobile devices.
  • Energy Efficient: Consumes less power, extending battery life in laptops.
  • Basic Computing: Suitable for web browsing, email, and document creation.
  • Compact Design: Enables smaller and lighter mobile devices.
  • Reliable Performance: Provides stable and consistent operation for everyday tasks.

Additional Details

The Intel Celeron M 743 processor typically operates at a clock speed of around 1.2 GHz. It features a limited amount of L2 cache, which helps to improve performance by storing frequently accessed data. The processor supports basic multimedia capabilities, enabling playback of audio and video content. Due to its older architecture, it may not support the latest instruction sets or technologies found in newer processors. However, it still provides sufficient performance for basic computing needs. The Thermal Design Power (TDP) is relatively low, which helps to minimize heat generation and extend battery life in mobile devices. The SLGEV sSpec number identifies this particular model of the Celeron M 743 processor.

This processor is suitable for applications where cost and power efficiency are more important than high-end performance, such as in basic laptops, netbooks, and embedded systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
National Semiconductor (TI)
Need more? Email Us
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
Samsung
Lowest to $12.5133
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess