Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955539-SL8PZ
Series *
Ultra Librarian 3D Model Ultra Librarian SL8PZ CAD Model

Description

The Intel SL8PZ is a Core 2 Duo processor designed for use in desktop computers. It represents a significant advancement in Intel's processor technology, offering improved performance and energy efficiency compared to previous generations.

Applications:

  • Desktop computers
  • Gaming PCs
  • Workstations
  • Multimedia editing systems
  • General computing tasks

Features:

  • Core 2 Duo architecture: Features two independent processing cores on a single die, allowing for parallel processing and improved performance.
  • 65nm manufacturing process: Enables smaller transistors, reduced power consumption, and increased clock speeds.
  • Shared L2 cache: Provides both cores with fast access to frequently used data, improving overall system performance.
  • Enhanced SpeedStep Technology: Dynamically adjusts clock speed and voltage to reduce power consumption and heat output when full performance is not required.
  • Virtualization Technology (VT-x): Enables hardware-assisted virtualization, improving the performance and security of virtual machines.

Benefits:

  • Improved performance: The Core 2 Duo architecture provides significant performance gains over previous generation processors, especially in multitasking and multithreaded applications.
  • Enhanced energy efficiency: The 65nm manufacturing process and Enhanced SpeedStep technology reduce power consumption and heat output, resulting in longer battery life in laptops and lower energy bills in desktops.
  • Smooth multitasking: The dual-core design allows users to run multiple applications simultaneously without experiencing slowdowns or performance degradation.
  • Enhanced gaming experience: The Core 2 Duo processor provides sufficient processing power for demanding games, delivering smooth frame rates and immersive gameplay.
  • Improved virtualization performance: Virtualization Technology (VT-x) enhances the performance and security of virtual machines, making it ideal for users who need to run multiple operating systems or applications on a single computer.

Technical Specifications:

The Intel SL8PZ Core 2 Duo processor typically operates at clock speeds ranging from 1.86 GHz to 3.0 GHz, depending on the specific model. It features a 65nm manufacturing process and a shared L2 cache of 2MB or 4MB. The front-side bus speed is typically 800 MHz or 1066 MHz, allowing for fast communication with the chipset and other system components. The thermal design power (TDP) is typically around 65W, reflecting its energy-efficient design.

In summary, the Intel SL8PZ Core 2 Duo processor is a high-performance and energy-efficient solution for desktop computing, offering significant performance gains over previous generation processors. Its dual-core design, shared L2 cache, and Enhanced SpeedStep technology make it well-suited for a wide range of applications, including gaming, multimedia editing, and virtualization. The SL8PZ's architecture provides a balance of performance, efficiency, and compatibility for diverse computing needs.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20
NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention