Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Color White
Millicandela Rating 1550mcd
Lens Style/Size Rectangle with Flat Top, 1.90mm x 0.45mm
Forward Voltage 3.2V
Current - Test 20mA
Mounting SMD (SMT)
Case / Package SMD
Height (Max) 0.70mm
Win Source Part Number 204438-GM4BW63360A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GM4BW63360A CAD Model

Description

The Sharp Microelectronics GM4BW63360A is an optoelectronic component with the following characteristics:

  • Color: White
  • Shape: Rectangular with a flat top
  • Viewing Angle: Unspecified
  • Lens Color/Transparency: Unspecified
  • Millicandela Rating: 1550mcd
  • Height: 0.70mm
  • Packaging: Reel-TR
  • Mounting: Surface-mounted

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $0.1123
ECAD model for LSR976-NR-1
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LWE6SG-V2AB-5K8L-Z
Everlight Electronics Co Ltd
LED GREEN DIFFUSED T/H
Need more? Email Us
ECAD model for 573GD
Stanley Electric Co
LED WHITE DIFFUSED 2PLCC SMD / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.1524
ECAD model for VEW1147LS-TR
OSRAM Opto Semiconductors Inc.
Lowest to $0.0737
ECAD model for LATB T686
Panasonic
Need more? Email Us
ECAD model for LN1371G(H)-6U(TR)
Everlight Electronics Co Ltd
LED Uni-Color Hi-Eff. Red 640nm
Lowest to $5.4280
ECAD model for 15-21VRC/TR8
Rohm Semiconductor
Lowest to $0.1197
ECAD model for SML-D12V8WT86P
Everlight Electronics Co Ltd
Lowest to $3.6531
ECAD model for 35BH1197CA

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8563 $51.3780
145+ $0.7026 $101.8770
225+ $0.6807 $153.1575
305+ $0.6587 $200.9035
395+ $0.6367 $251.4965
530+ $0.5709 $302.5770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 588 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention