EN
  • EN
  • DE

MP34DT02TR

Part No MP34DT02TR
Manufacturer STMicroelectronics
Catalog Microphones
Description MIC MEMS DIGITAL PDM OMNI 4HCLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 20Hz to 10kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 60dB
Voltage Rating 1.8V
Voltage Range 1.64 to 3.6V
Operating Supply Current 600μA
Port Location Top
Termination Solder Pads
Height (Max) 0.046" (1.16mm)
Shape Rectangular
Win Source Part Number 1079033-MP34DT02TR
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian MP34DT02TR CAD Model

Description

STMicroelectronics MP34DT02TR Digital MEMS Microphone

The MP34DT02TR is a high-performance, compact, low-power, digital MEMS (Micro-Electro-Mechanical Systems) microphone from STMicroelectronics. This omnidirectional microphone features a top-port design, making it an excellent choice for a variety of applications that require high-quality audio capture, such as smartphones, tablets, smart home devices, and wearable technology.

Key Features

  • High Signal-to-Noise Ratio (SNR): The MP34DT02TR boasts an impressive SNR, ensuring clear audio capture even in noisy environments.
  • High Acoustic Overload Point (AOP): With a high AOP, this microphone can handle louder sounds without distortion, making it suitable for high-volume recordings.
  • Pulse Density Modulation (PDM) Output: It uses a PDM digital interface, which simplifies the integration into digital systems and reduces the number of wires required for microphone array configurations.
  • Low Power Consumption: Designed for battery-powered devices, the microphone's low current consumption helps in extending the battery life of the end product.
  • Sensitivity Matching: The sensitivity of the microphone is tightly matched, which is particularly beneficial when used in array configurations for beamforming or noise cancellation purposes.
  • Extended Frequency Response: This microphone supports a wide frequency range, making it capable of capturing both low and high tones accurately.

Applications

The versatility of the MP34DT02TR allows it to be used in a wide range of applications:

  • Mobile devices and laptops
  • Smart speakers and voice-controlled devices
  • Conference systems and teleconferencing equipment
  • Wearable devices with voice input
  • Security and surveillance systems
  • Industrial and automotive applications

With its robust design, the MP34DT02TR is also resistant to mechanical vibrations, temperature variations, and EMI interference, ensuring reliable performance in diverse operating conditions. This microphone is a top choice for designers looking for a high-quality audio solution that combines performance with ease of integration.

STMicroelectronics' commitment to innovation is exemplified in the MP34DT02TR, providing advanced audio solutions to enhance the user experience across a multitude of platforms.

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
DB Unlimited.
MIC COND ANALOG OMNI 0.382\
Need more? Email Us
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2821 $64.1050
110+ $1.0522 $115.7420
175+ $1.0187 $178.2725
235+ $0.9864 $231.8040
305+ $0.9529 $290.6345
410+ $0.8547 $350.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess